Zygo Corporation Thin Plate Optics

Description
ZYGO's Optics business segment's thin-plate optics are high-aspect ratio optics (i.e. Clear Aperture to thickness) that are fabricated using a ZYGO proprietary manufacturing process that delivers optics that exceed the 0-0 MILSPEC scratch/dig requirement. These optics are compatible with high-fluence UV applications that require precise transmission and workmanship requirements while meeting large production volume requirements. Ranging in size from 100 mm square to 500 mm x 600 mm size components, ZYGO's thin-plate optics can also be imprinted with customer-defined correction prescriptions that was recently recognized by R&D magazine as one of the top manufacturing innovations in 2007. Key Features Near zero surface defects. Very high laser fluence levels. Transmitted wavefront better than λ/10 achievable.
Description
ZYGO's Optics business segment's thin-plate optics are high-aspect ratio optics (i.e. Clear Aperture to thickness) that are fabricated using a ZYGO proprietary manufacturing process that delivers optics that exceed the 0-0 MILSPEC scratch/dig requirement. These optics are compatible with high-fluence UV applications that require precise transmission and workmanship requirements while meeting large production volume requirements. Ranging in size from 100 mm square to 500 mm x 600 mm size components, ZYGO's thin-plate optics can also be imprinted with customer-defined correction prescriptions that was recently recognized by R&D magazine as one of the top manufacturing innovations in 2007. Key Features Near zero surface defects. Very high laser fluence levels. Transmitted wavefront better than λ/10 achievable.

Suppliers

Company
Product
Description
Supplier Links
Thin Plate Optics -  - Zygo Corporation
Middlefield, CT, United States
Thin Plate Optics
Thin Plate Optics
ZYGO's Optics business segment's thin-plate optics are high-aspect ratio optics (i.e. Clear Aperture to thickness) that are fabricated using a ZYGO proprietary manufacturing process that delivers optics that exceed the 0-0 MILSPEC scratch/dig requirement. These optics are compatible with high-fluence UV applications that require precise transmission and workmanship requirements while meeting large production volume requirements. Ranging in size from 100 mm square to 500 mm x 600 mm size components, ZYGO's thin-plate optics can also be imprinted with customer-defined correction prescriptions that was recently recognized by R&D magazine as one of the top manufacturing innovations in 2007. Key Features Near zero surface defects. Very high laser fluence levels. Transmitted wavefront better than λ/10 achievable.

ZYGO's Optics business segment's thin-plate optics are high-aspect ratio optics (i.e. Clear Aperture to thickness) that are fabricated using a ZYGO proprietary manufacturing process that delivers optics that exceed the 0-0 MILSPEC scratch/dig requirement. These optics are compatible with high-fluence UV applications that require precise transmission and workmanship requirements while meeting large production volume requirements.

Ranging in size from 100 mm square to 500 mm x 600 mm size components, ZYGO's thin-plate optics can also be imprinted with customer-defined correction prescriptions that was recently recognized by R&D magazine as one of the top manufacturing innovations in 2007.

Key Features

  • Near zero surface defects.
  • Very high laser fluence levels.
  • Transmitted wavefront better than λ/10 achievable.
Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Optical Windows
Product Name Thin Plate Optics
Window Type Plane
Window Shape Square; Rectangular
Window Diameter, Side Length, or Rectangular Length 100 to 500 mm (3.94 to 19.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-508-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Brewster Window, Minor: 12.5 mm, Major: 22.11 mm, 2.0 mm thick - BQW-1 - Newport MKS
Specs
Window Type Brewster
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
View Details