Zygo Corporation Lidar Windows

Description
ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications. An optical window is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered. The ZYGO Advantage ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth. We customize every optical window to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windows meeting challenging specifications, such as: Sizes up to and exceeding one meter diameter Advanced thin film coatings Excellent transmitted wavefront error High aspect ratio Accurate wedge tolerance High flexural strength High laser induced damage threshold Complex geometries Applications ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements. Defense & Aerospace Intelligence, surveillance & reconnaissance (ISR) FLIR sensing systems High Energy Laser (HEL) / directed energy programs Medical/Life Sciences Manufacturing in ISO 13485:2003 compliant facility Research and Development Physics particle research Earth science satellites Materials ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications.
Description
ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications. An optical window is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered. The ZYGO Advantage ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth. We customize every optical window to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windows meeting challenging specifications, such as: Sizes up to and exceeding one meter diameter Advanced thin film coatings Excellent transmitted wavefront error High aspect ratio Accurate wedge tolerance High flexural strength High laser induced damage threshold Complex geometries Applications ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements. Defense & Aerospace Intelligence, surveillance & reconnaissance (ISR) FLIR sensing systems High Energy Laser (HEL) / directed energy programs Medical/Life Sciences Manufacturing in ISO 13485:2003 compliant facility Research and Development Physics particle research Earth science satellites Materials ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications.

Suppliers

Company
Product
Description
Supplier Links
Lidar Windows -  - Zygo Corporation
Middlefield, CT, United States
Lidar Windows
Lidar Windows
ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications. An optical window is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered. The ZYGO Advantage ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth. We customize every optical window to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windows meeting challenging specifications, such as: Sizes up to and exceeding one meter diameter Advanced thin film coatings Excellent transmitted wavefront error High aspect ratio Accurate wedge tolerance High flexural strength High laser induced damage threshold Complex geometries Applications ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements. Defense & Aerospace Intelligence, surveillance & reconnaissance (ISR) FLIR sensing systems High Energy Laser (HEL) / directed energy programs Medical/Life Sciences Manufacturing in ISO 13485:2003 compliant facility Research and Development Physics particle research Earth science satellites Materials ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications.

ZYGO is trusted worldwide to provide optical windows for the most high-precision, advanced applications. For over 45 years, we specialize in bringing the most challenging optical designs to life. ZYGO works as your design partner, ensuring you receive windows meeting your most stringent specifications.

An optical window is a polished piece of material that is transparent at some portion of the electromagnetic spectrum, which allows the desired portion of the spectrum to pass into an optical instrument unaltered.

The ZYGO Advantage

ZYGO's optical windows are created using stringently controlled fabrication processes, allowing them to function reliably in a variety of extreme environments. ZYGO windows are found underwater, in deserts, at high altitudes and orbiting the earth.

We customize every optical window to meet or exceed your requirements. The windows we create are unique, requiring cutting-edge fabrication technologies. ZYGO's proprietary processes allow us to create optical windows meeting challenging specifications, such as:

  • Sizes up to and exceeding one meter diameter
  • Advanced thin film coatings
  • Excellent transmitted wavefront error
  • High aspect ratio
  • Accurate wedge tolerance
  • High flexural strength
  • High laser induced damage threshold
  • Complex geometries

Applications

ZYGO has a long tradition of manufacturing custom optical windows for a wide variety of applications. Combining our metrology expertise, manufacturing experience, durable coatings and environmental testing capabilities allows us to provide you with data ensuring we deliver products meeting your most demanding requirements.

  • Defense & Aerospace
    • Intelligence, surveillance & reconnaissance (ISR)
    • FLIR sensing systems
    • High Energy Laser (HEL) / directed energy programs
  • Medical/Life Sciences
    • Manufacturing in ISO 13485:2003 compliant facility
  • Research and Development
    • Physics particle research
    • Earth science satellites

Materials

ZYGO is capable of processing a wide variety of optical materials for use in the UV, visible, and IR wavelength regions. Our engineers are prepared to help specify or suggest material choices based on cost, schedule and performance to fit your specific applications.

Supplier's Site

Technical Specifications

  Zygo Corporation
Product Category Optical Windows
Product Name Lidar Windows
Unlock Full Specs
to access all available technical data

Similar Products

400-700nm Visible BK7 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Brewster Windows - WINB-254-020-BK7 - CASTECH, Inc.
Specs
Window Type Brewster
Window Material BK7 Glass
Window Shape Circular
View Details