Hangzhou Shalom Electro-optics Technology Co., Ltd. Dia 10.0mm, Thk 0.5mm, Uncoated, C-cut Sapphire Window 153-010

Description
Features: • Exceptional mechanical strength and chemical resistance • High thermal durabilities and broad wavelength range from 200-5500nm • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.) • A large selection of standardized imperial dimensions (diameters or side lengths up to 150mm) • Uncoated, C-cut orientations eliminating birefringence Sapphire Windows, featuring reliable mechanical/thermal/c hemical robustness, large dielectric constants, and broad optical transmission from 150-5500nm, are excellent as both optical windows and protective windows in application contexts of more stringent requirements and extreme conditions. Sapphires' unmatched mechanical toughness and strength are what make them stand out the most. Sapphire has a Mohs hardness of 9, making it the second-hardest substance ever discovered after diamond. In truth, sapphire windows can just sometimes be injured with substances other than sapphire itself due to their high resistance to scratches and abrasions. Sapphire windows are able to sustain tremendous pressure and be formed into much thinner pieces without cracking than their dielectric equivalents because of the solid internal covalent bonding of sapphire. In comparison to other optical materials, sapphire windows have a distinct advantage in tolerating high-temperature conditions due to their high thermal conductivities. Sapphire windows are thus excellent choices for combustion chambers and high-temperature plasma chambers, etc. Sapphire windows are resistant to most acids and alkalis, with the exception of hot caustic salts. Sapphire performs better than other materials in enduring corrosive substances and erosive environments. Furthermore, sapphire windows have a broad spectral transmission range of 150nm to 5500nm. Sapphire outperforms N-BK7 with superior UV functions and a wider IR transmission and UV Fused Silica with less IR absorption. Sapphire windows could be utilized in multi-spectrum optical tasks. Shalom EO offers various kinds of Sapphire Windows. This is a list of a complete portfolio of our off-the-shelf sapphire windows. These stocked sapphire windows are uncoated, of circular or square shapes, with a wide selection of available diameters (or side lengths) up to 150mm and C-cut orientation. Most of the sapphire windows in our inventories are manufactured with 60/40 S/D surface qualities and 2λ flatness, however, advanced versions with 40/20 S/D and λ/4 flatness are also procurable as stocks. The sapphire windows are manufactured using KY-grown single crystal sapphire, endowing the material sapphires with high homogeneities, low inclusions, few striae, and large-dimension capabilities. Hangzhou Shalom EO manufactures and supplies sapphire windows, our engineers are willing to arrange and supervise the entire sapphire window production procedure according to your needs. Our sapphire windows feature exceptional hardness, temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the superior properties of our sapphire widows. Before shipment, all the products will go through an in-house inspection. With our proficient production line, we are capable of delivering high-precision sapphire windows as well as volume production.
Description
Features: • Exceptional mechanical strength and chemical resistance • High thermal durabilities and broad wavelength range from 200-5500nm • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.) • A large selection of standardized imperial dimensions (diameters or side lengths up to 150mm) • Uncoated, C-cut orientations eliminating birefringence Sapphire Windows, featuring reliable mechanical/thermal/c hemical robustness, large dielectric constants, and broad optical transmission from 150-5500nm, are excellent as both optical windows and protective windows in application contexts of more stringent requirements and extreme conditions. Sapphires' unmatched mechanical toughness and strength are what make them stand out the most. Sapphire has a Mohs hardness of 9, making it the second-hardest substance ever discovered after diamond. In truth, sapphire windows can just sometimes be injured with substances other than sapphire itself due to their high resistance to scratches and abrasions. Sapphire windows are able to sustain tremendous pressure and be formed into much thinner pieces without cracking than their dielectric equivalents because of the solid internal covalent bonding of sapphire. In comparison to other optical materials, sapphire windows have a distinct advantage in tolerating high-temperature conditions due to their high thermal conductivities. Sapphire windows are thus excellent choices for combustion chambers and high-temperature plasma chambers, etc. Sapphire windows are resistant to most acids and alkalis, with the exception of hot caustic salts. Sapphire performs better than other materials in enduring corrosive substances and erosive environments. Furthermore, sapphire windows have a broad spectral transmission range of 150nm to 5500nm. Sapphire outperforms N-BK7 with superior UV functions and a wider IR transmission and UV Fused Silica with less IR absorption. Sapphire windows could be utilized in multi-spectrum optical tasks. Shalom EO offers various kinds of Sapphire Windows. This is a list of a complete portfolio of our off-the-shelf sapphire windows. These stocked sapphire windows are uncoated, of circular or square shapes, with a wide selection of available diameters (or side lengths) up to 150mm and C-cut orientation. Most of the sapphire windows in our inventories are manufactured with 60/40 S/D surface qualities and 2λ flatness, however, advanced versions with 40/20 S/D and λ/4 flatness are also procurable as stocks. The sapphire windows are manufactured using KY-grown single crystal sapphire, endowing the material sapphires with high homogeneities, low inclusions, few striae, and large-dimension capabilities. Hangzhou Shalom EO manufactures and supplies sapphire windows, our engineers are willing to arrange and supervise the entire sapphire window production procedure according to your needs. Our sapphire windows feature exceptional hardness, temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the superior properties of our sapphire widows. Before shipment, all the products will go through an in-house inspection. With our proficient production line, we are capable of delivering high-precision sapphire windows as well as volume production.

Suppliers

Company
Product
Description
Supplier Links
Dia 10.0mm, Thk 0.5mm, Uncoated, C-cut Sapphire Window - 153-010 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Dia 10.0mm, Thk 0.5mm, Uncoated, C-cut Sapphire Window
153-010
Dia 10.0mm, Thk 0.5mm, Uncoated, C-cut Sapphire Window 153-010
Features: • Exceptional mechanical strength and chemical resistance • High thermal durabilities and broad wavelength range from 200-5500nm • Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.) • A large selection of standardized imperial dimensions (diameters or side lengths up to 150mm) • Uncoated, C-cut orientations eliminating birefringence Sapphire Windows, featuring reliable mechanical/thermal/c hemical robustness, large dielectric constants, and broad optical transmission from 150-5500nm, are excellent as both optical windows and protective windows in application contexts of more stringent requirements and extreme conditions. Sapphires' unmatched mechanical toughness and strength are what make them stand out the most. Sapphire has a Mohs hardness of 9, making it the second-hardest substance ever discovered after diamond. In truth, sapphire windows can just sometimes be injured with substances other than sapphire itself due to their high resistance to scratches and abrasions. Sapphire windows are able to sustain tremendous pressure and be formed into much thinner pieces without cracking than their dielectric equivalents because of the solid internal covalent bonding of sapphire. In comparison to other optical materials, sapphire windows have a distinct advantage in tolerating high-temperature conditions due to their high thermal conductivities. Sapphire windows are thus excellent choices for combustion chambers and high-temperature plasma chambers, etc. Sapphire windows are resistant to most acids and alkalis, with the exception of hot caustic salts. Sapphire performs better than other materials in enduring corrosive substances and erosive environments. Furthermore, sapphire windows have a broad spectral transmission range of 150nm to 5500nm. Sapphire outperforms N-BK7 with superior UV functions and a wider IR transmission and UV Fused Silica with less IR absorption. Sapphire windows could be utilized in multi-spectrum optical tasks. Shalom EO offers various kinds of Sapphire Windows. This is a list of a complete portfolio of our off-the-shelf sapphire windows. These stocked sapphire windows are uncoated, of circular or square shapes, with a wide selection of available diameters (or side lengths) up to 150mm and C-cut orientation. Most of the sapphire windows in our inventories are manufactured with 60/40 S/D surface qualities and 2λ flatness, however, advanced versions with 40/20 S/D and λ/4 flatness are also procurable as stocks. The sapphire windows are manufactured using KY-grown single crystal sapphire, endowing the material sapphires with high homogeneities, low inclusions, few striae, and large-dimension capabilities. Hangzhou Shalom EO manufactures and supplies sapphire windows, our engineers are willing to arrange and supervise the entire sapphire window production procedure according to your needs. Our sapphire windows feature exceptional hardness, temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the superior properties of our sapphire widows. Before shipment, all the products will go through an in-house inspection. With our proficient production line, we are capable of delivering high-precision sapphire windows as well as volume production.

Features:


• Exceptional mechanical strength and chemical resistance
• High thermal durabilities and broad wavelength range from 200-5500nm
• Ideal for harsh conditions and high-power applications (e.g lasers, plasma chambers, pharmaceuticals, etc.)
• A large selection of standardized imperial dimensions (diameters or side lengths up to 150mm)
• Uncoated, C-cut orientations eliminating birefringence

Sapphire Windows, featuring reliable mechanical/thermal/chemical robustness, large dielectric constants, and broad optical transmission from 150-5500nm, are excellent as both optical windows and protective windows in application contexts of more stringent requirements and extreme conditions.


Sapphires' unmatched mechanical toughness and strength are what make them stand out the most. Sapphire has a Mohs hardness of 9, making it the second-hardest substance ever discovered after diamond. In truth, sapphire windows can just sometimes be injured with substances other than sapphire itself due to their high resistance to scratches and abrasions.


Sapphire windows are able to sustain tremendous pressure and be formed into much thinner pieces without cracking than their dielectric equivalents because of the solid internal covalent bonding of sapphire.


In comparison to other optical materials, sapphire windows have a distinct advantage in tolerating high-temperature conditions due to their high thermal conductivities. Sapphire windows are thus excellent choices for combustion chambers and high-temperature plasma chambers, etc.


Sapphire windows are resistant to most acids and alkalis, with the exception of hot caustic salts. Sapphire performs better than other materials in enduring corrosive substances and erosive environments.


Furthermore, sapphire windows have a broad spectral transmission range of 150nm to 5500nm. Sapphire outperforms N-BK7 with superior UV functions and a wider IR transmission and UV Fused Silica with less IR absorption. Sapphire windows could be utilized in multi-spectrum optical tasks.


Shalom EO offers various kinds of Sapphire Windows. This is a list of a complete portfolio of our off-the-shelf sapphire windows. These stocked sapphire windows are uncoated, of circular or square shapes, with a wide selection of available diameters (or side lengths) up to 150mm and C-cut orientation. Most of the sapphire windows in our inventories are manufactured with 60/40 S/D surface qualities and 2λ flatness, however, advanced versions with 40/20 S/D and λ/4 flatness are also procurable as stocks. The sapphire windows are manufactured using KY-grown single crystal sapphire, endowing the material sapphires with high homogeneities, low inclusions, few striae, and large-dimension capabilities.


Hangzhou Shalom EO manufactures and supplies sapphire windows, our engineers are willing to arrange and supervise the entire sapphire window production procedure according to your needs. Our sapphire windows feature exceptional hardness, temperature endurance, environment durabilities, and optical transmission. Each stage of production including sapphire growth, drilling, cutting, grinding, polishing, and cleaning is carried out using forward techniques and designed equipment, under stringent regulations, to ensure the superior properties of our sapphire widows. Before shipment, all the products will go through an in-house inspection. With our proficient production line, we are capable of delivering high-precision sapphire windows as well as volume production.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Windows
Product Number 153-010
Product Name Dia 10.0mm, Thk 0.5mm, Uncoated, C-cut Sapphire Window
Window Material Sapphire; Optical grade single crystal sapphire
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 10 mm (0.3937 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
BK7 Step Glass Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Window, Sapphire, 50.80 mm Diameter, 2.00 mm Thick - 20SW8-180 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details