Hangzhou Shalom Electro-optics Technology Co., Ltd. ZnSe windows

Description
Features: • Maximum diameter 200mm • CVD ZnSe grown in the USA • Broad wavelength range covering 600nm to 16000nm and low IR absorption • Low chromatic dispersion • Coating options: AR@3-5μm, AR@8-12μm, BBAR@3-12μm Zinc Selenide (ZnSe) Windows are excellent for various IR applications due to their impressively broad transmission wavelength range from 600nm to 16000nm and low absorption for IR light. ZnSe also exhibits high thermal shock resistance and low chromatic dispersion making ZnSe windows ideal for high power CO2 lasers and thermal imaging cameras. Additionally, the material is relatively soft and sensitive, thus not recommended for applications in extreme environments. Extra cautions need to be taken during cleaning, handling, and mounting. Hangzhou Shalom EO offers Windows made from CVD (Chemical Vapor Deposition) ZnSe grown in the USA with high purity. Because ZnSe also has a high refractive index (around 2.4), which normally requires an anti-reflection coating to achieve high transmission, various coating options (AR/BBAR) are provided in Shalom EO. Maximum Diameter is 200mm, while the clear aperture is greater than 90%.
Description
Features: • Maximum diameter 200mm • CVD ZnSe grown in the USA • Broad wavelength range covering 600nm to 16000nm and low IR absorption • Low chromatic dispersion • Coating options: AR@3-5μm, AR@8-12μm, BBAR@3-12μm Zinc Selenide (ZnSe) Windows are excellent for various IR applications due to their impressively broad transmission wavelength range from 600nm to 16000nm and low absorption for IR light. ZnSe also exhibits high thermal shock resistance and low chromatic dispersion making ZnSe windows ideal for high power CO2 lasers and thermal imaging cameras. Additionally, the material is relatively soft and sensitive, thus not recommended for applications in extreme environments. Extra cautions need to be taken during cleaning, handling, and mounting. Hangzhou Shalom EO offers Windows made from CVD (Chemical Vapor Deposition) ZnSe grown in the USA with high purity. Because ZnSe also has a high refractive index (around 2.4), which normally requires an anti-reflection coating to achieve high transmission, various coating options (AR/BBAR) are provided in Shalom EO. Maximum Diameter is 200mm, while the clear aperture is greater than 90%.

Suppliers

Company
Product
Description
Supplier Links
ZnSe windows -  - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
ZnSe windows
ZnSe windows
Features: • Maximum diameter 200mm • CVD ZnSe grown in the USA • Broad wavelength range covering 600nm to 16000nm and low IR absorption • Low chromatic dispersion • Coating options: AR@3-5μm, AR@8-12μm, BBAR@3-12μm Zinc Selenide (ZnSe) Windows are excellent for various IR applications due to their impressively broad transmission wavelength range from 600nm to 16000nm and low absorption for IR light. ZnSe also exhibits high thermal shock resistance and low chromatic dispersion making ZnSe windows ideal for high power CO2 lasers and thermal imaging cameras. Additionally, the material is relatively soft and sensitive, thus not recommended for applications in extreme environments. Extra cautions need to be taken during cleaning, handling, and mounting. Hangzhou Shalom EO offers Windows made from CVD (Chemical Vapor Deposition) ZnSe grown in the USA with high purity. Because ZnSe also has a high refractive index (around 2.4), which normally requires an anti-reflection coating to achieve high transmission, various coating options (AR/BBAR) are provided in Shalom EO. Maximum Diameter is 200mm, while the clear aperture is greater than 90%.

Features:


• Maximum diameter 200mm
• CVD ZnSe grown in the USA
• Broad wavelength range covering 600nm to 16000nm and low IR absorption
• Low chromatic dispersion
• Coating options: AR@3-5μm, AR@8-12μm, BBAR@3-12μm

Zinc Selenide (ZnSe) Windows are excellent for various IR applications due to their impressively broad transmission wavelength range from 600nm to 16000nm and low absorption for IR light. ZnSe also exhibits high thermal shock resistance and low chromatic dispersion making ZnSe windows ideal for high power CO2 lasers and thermal imaging cameras. Additionally, the material is relatively soft and sensitive, thus not recommended for applications in extreme environments. Extra cautions need to be taken during cleaning, handling, and mounting.


Hangzhou Shalom EO offers Windows made from CVD (Chemical Vapor Deposition) ZnSe grown in the USA with high purity. Because ZnSe also has a high refractive index (around 2.4), which normally requires an anti-reflection coating to achieve high transmission, various coating options (AR/BBAR) are provided in Shalom EO. Maximum Diameter is 200mm, while the clear aperture is greater than 90%.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Windows
Product Name ZnSe windows
Windows Features Anti-Reflection Coating
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - BK7 Windows - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material BK7 Glass
Windows Features Anti-Reflection Coating (optional feature)
View Details
Optical Window, Parallel, UVFS, 25.4 mm, ≤λ/20, 1000-1550 nm - 10QW40-30AR.18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Thin BK7 Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details