Hangzhou Shalom Electro-optics Technology Co., Ltd. Germanium(Ge) Windows D33x1mm with AR/DLC Coating 320-010

Description
Features: • Stocked and custom Germanium (Ge) windows available • Maximum diameter 300mm • Broad wavelength range covering 2000-16000nm, excellent for IR applications • Coating options: DLC coating, AR@3-5μm, AR@8-12μm, BBAR@3-12μm Germanium Windows are ideal for infrared spectrum applications for its broad transmission range and opacity in the visible portion of the spectrum. Germanium is commonly used in infrared (IR) thermal imaging systems operating in the 2 µm to 14 µm spectral range, and covers both the LWIR and MWIR spectrum. Ge windows are relatively more rugged than other infrared (IR) materials, it is often used as protective windows for thermal cameras, or the substrates for long-pass filters for wavelengths above 2000nm. Germanium also has the virtues of high chemical inertness and low chromatic aberration. But germanium would begin to become opaque in the IR spectrum when the temperature rises above 90℃, one should take caution when it is used in high-temperature applications. Hangzhou Shalom EO offers both off-the-shelf and custom Germanium Windows, the maximum diameter is 300mm. For the off-the-shelf versions, the specifications and transmission curves after coating are all listed individually. Because Germanium has a considerably large refractive index (about 4.0 at 11000nm), AR coatings are crucial to ensure high transmission. Coating options available include DLC (Diamond Like Carbon) coating, AR@3-5 micro, AR@8-12 micro, and BBAR@3-12 micro, Shalom EO is capable to fabricate the Germanium optical windows with the precision and coating sets according to your requests.
Description
Features: • Stocked and custom Germanium (Ge) windows available • Maximum diameter 300mm • Broad wavelength range covering 2000-16000nm, excellent for IR applications • Coating options: DLC coating, AR@3-5μm, AR@8-12μm, BBAR@3-12μm Germanium Windows are ideal for infrared spectrum applications for its broad transmission range and opacity in the visible portion of the spectrum. Germanium is commonly used in infrared (IR) thermal imaging systems operating in the 2 µm to 14 µm spectral range, and covers both the LWIR and MWIR spectrum. Ge windows are relatively more rugged than other infrared (IR) materials, it is often used as protective windows for thermal cameras, or the substrates for long-pass filters for wavelengths above 2000nm. Germanium also has the virtues of high chemical inertness and low chromatic aberration. But germanium would begin to become opaque in the IR spectrum when the temperature rises above 90℃, one should take caution when it is used in high-temperature applications. Hangzhou Shalom EO offers both off-the-shelf and custom Germanium Windows, the maximum diameter is 300mm. For the off-the-shelf versions, the specifications and transmission curves after coating are all listed individually. Because Germanium has a considerably large refractive index (about 4.0 at 11000nm), AR coatings are crucial to ensure high transmission. Coating options available include DLC (Diamond Like Carbon) coating, AR@3-5 micro, AR@8-12 micro, and BBAR@3-12 micro, Shalom EO is capable to fabricate the Germanium optical windows with the precision and coating sets according to your requests.

Suppliers

Company
Product
Description
Supplier Links
Germanium(Ge) Windows D33x1mm with AR/DLC Coating - 320-010 - Hangzhou Shalom Electro-optics Technology Co., Ltd.
Xihu District, Hangzhou, Zhejiang Province, China
Germanium(Ge) Windows D33x1mm with AR/DLC Coating
320-010
Germanium(Ge) Windows D33x1mm with AR/DLC Coating 320-010
Features: • Stocked and custom Germanium (Ge) windows available • Maximum diameter 300mm • Broad wavelength range covering 2000-16000nm, excellent for IR applications • Coating options: DLC coating, AR@3-5μm, AR@8-12μm, BBAR@3-12μm Germanium Windows are ideal for infrared spectrum applications for its broad transmission range and opacity in the visible portion of the spectrum. Germanium is commonly used in infrared (IR) thermal imaging systems operating in the 2 µm to 14 µm spectral range, and covers both the LWIR and MWIR spectrum. Ge windows are relatively more rugged than other infrared (IR) materials, it is often used as protective windows for thermal cameras, or the substrates for long-pass filters for wavelengths above 2000nm. Germanium also has the virtues of high chemical inertness and low chromatic aberration. But germanium would begin to become opaque in the IR spectrum when the temperature rises above 90℃, one should take caution when it is used in high-temperature applications. Hangzhou Shalom EO offers both off-the-shelf and custom Germanium Windows, the maximum diameter is 300mm. For the off-the-shelf versions, the specifications and transmission curves after coating are all listed individually. Because Germanium has a considerably large refractive index (about 4.0 at 11000nm), AR coatings are crucial to ensure high transmission. Coating options available include DLC (Diamond Like Carbon) coating, AR@3-5 micro, AR@8-12 micro, and BBAR@3-12 micro, Shalom EO is capable to fabricate the Germanium optical windows with the precision and coating sets according to your requests.

Features:


• Stocked and custom Germanium (Ge) windows available
• Maximum diameter 300mm
• Broad wavelength range covering 2000-16000nm, excellent for IR applications
• Coating options: DLC coating, AR@3-5μm, AR@8-12μm, BBAR@3-12μm

Germanium Windows are ideal for infrared spectrum applications for its broad transmission range and opacity in the visible portion of the spectrum. Germanium is commonly used in infrared (IR) thermal imaging systems operating in the 2 µm to 14 µm spectral range, and covers both the LWIR and MWIR spectrum. Ge windows are relatively more rugged than other infrared (IR) materials, it is often used as protective windows for thermal cameras, or the substrates for long-pass filters for wavelengths above 2000nm. Germanium also has the virtues of high chemical inertness and low chromatic aberration. But germanium would begin to become opaque in the IR spectrum when the temperature rises above 90℃, one should take caution when it is used in high-temperature applications.


Hangzhou Shalom EO offers both off-the-shelf and custom Germanium Windows, the maximum diameter is 300mm. For the off-the-shelf versions, the specifications and transmission curves after coating are all listed individually. Because Germanium has a considerably large refractive index (about 4.0 at 11000nm), AR coatings are crucial to ensure high transmission. Coating options available include DLC (Diamond Like Carbon) coating, AR@3-5 micro, AR@8-12 micro, and BBAR@3-12 micro, Shalom EO is capable to fabricate the Germanium optical windows with the precision and coating sets according to your requests.

Supplier's Site

Technical Specifications

  Hangzhou Shalom Electro-optics Technology Co., Ltd.
Product Category Optical Windows
Product Number 320-010
Product Name Germanium(Ge) Windows D33x1mm with AR/DLC Coating
Windows Features Anti-Reflection Coating
Window Shape Circular
Window Diameter, Side Length, or Rectangular Length 33 mm (1.3 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Sapphire, 17.25 mm Diameter, 2.00 mm Thick - SAW19 - Newport MKS
Specs
Window Material Sapphire; Sapphire
Windows Features No Coating
Coating Material Uncoated
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-127-060-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details