HG Optronics, Inc. Datasheets for Optical Windows

Optical windows are used to isolate different physical environments while allowing light to pass relatively unimpeded.
Optical Windows: Learn more

Product Name Notes
BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications...
Calcium Fluoride windows and lenses for UV and IR spectrum. Custom made CaF2 windows, CaF2 lenses and wedges according to customer's specifications. CaF2 windows up to 220mm diameter; CaF2 wedges,...
Color glass changed the spectral properties of optical radiation. They therefore allow scientific experiments and industrial applications where that change is necessary. You can combine color glass filters together to...
Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better...
Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 um wavelength band. 3.1. Note for Ge Window: (1) . Please specify...
Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 4.1、What are laser windows used for? These windows...
Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It...
Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000...
Silicon is used as an optical window primarily in the 3 to 5 micron band and as a subsrate for production of optical filters and windows. Silicon (Si) is grown...
ZnSe is used widely for IR components, windows and lenses, and applied for Thermal Imaging, FLIR, Medical systems and Co2 Laser Zinc Selenide (ZnSe) Windows are ideal for a wide...