HG Optronics, Inc. Customized Optical Sapphire Crystal Glass Window

Description
Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile environments where optical transmission in the range from the vacuum ultraviolet to the near infrared is required. Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.2 - 5.5μm. 8.1. Note for Sapphire Window: (1). Custom-made Sapphire windows at any size are available. Besides round, Sapphire windows at the shape of quadrate, triangular, or other polygonal are available (2). Other thickness from 0.5mm to 50.0 mm is available upon request. (3). Better bevel is available upon request. (4). Windows with Anti-Reflective(AR) 8.2. Sapphire Window Features: Transmission in 0.3-5.0μm, no absorption in 2-3μm Extremely hard and durable High thermal conductivity High bulk damage threshold
Description
Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile environments where optical transmission in the range from the vacuum ultraviolet to the near infrared is required. Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.2 - 5.5μm. 8.1. Note for Sapphire Window: (1). Custom-made Sapphire windows at any size are available. Besides round, Sapphire windows at the shape of quadrate, triangular, or other polygonal are available (2). Other thickness from 0.5mm to 50.0 mm is available upon request. (3). Better bevel is available upon request. (4). Windows with Anti-Reflective(AR) 8.2. Sapphire Window Features: Transmission in 0.3-5.0μm, no absorption in 2-3μm Extremely hard and durable High thermal conductivity High bulk damage threshold

Suppliers

Company
Product
Description
Supplier Links
Customized Optical Sapphire Crystal Glass Window -  - HG Optronics, Inc.
Fuzhou, Fujian, China
Customized Optical Sapphire Crystal Glass Window
Customized Optical Sapphire Crystal Glass Window
Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile environments where optical transmission in the range from the vacuum ultraviolet to the near infrared is required. Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.2 - 5.5μm. 8.1. Note for Sapphire Window: (1). Custom-made Sapphire windows at any size are available. Besides round, Sapphire windows at the shape of quadrate, triangular, or other polygonal are available (2). Other thickness from 0.5mm to 50.0 mm is available upon request. (3). Better bevel is available upon request. (4). Windows with Anti-Reflective(AR) 8.2. Sapphire Window Features: Transmission in 0.3-5.0μm, no absorption in 2-3μm Extremely hard and durable High thermal conductivity High bulk damage threshold

Sapphire window retains its high strength at high temperatures, has good thermal properties and excellent transparency. It is chemically resistant to common acids and alkali at temperatures up to 1000 °C as well as to HF below 300 °C. These properties encourage its wide use in hostile environments where optical transmission in the range from the vacuum ultraviolet to the near infrared is required.

Sapphire Windows are manufactured from single crystal sapphire, making them ideal for demanding applications (such as laser systems) because of their extreme surface hardness, high thermal conductivity, high dielectric constant and resistance to common chemical acids and alkalis. Sapphire is the second hardest crystal next to diamonds and, because of their structural strength, sapphire windows can be made much thinner than other common dielectric windows with improved transmittance. Chemically, sapphire is single crystal aluminum oxide (Al2O3) and is useful in a transmission range from 0.2 - 5.5μm.

8.1. Note for Sapphire Window:

(1). Custom-made Sapphire windows at any size are available.

Besides round, Sapphire windows at the shape of quadrate, triangular, or other polygonal are available

(2). Other thickness from 0.5mm to 50.0 mm is available upon request.

(3). Better bevel is available upon request.

(4). Windows with Anti-Reflective(AR)

8.2. Sapphire Window Features:

Transmission in 0.3-5.0μm, no absorption in 2-3μm

Extremely hard and durable

High thermal conductivity

High bulk damage threshold

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Windows
Product Name Customized Optical Sapphire Crystal Glass Window
Window Material Sapphire; Sapphire (Al2O3)
Windows Features No Coating
Coating Material Uncoated
Window Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Thickness 0.5000 to 50 mm (0.0197 to 1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-508-100-UVFS - CASTECH, Inc.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Window Shape Circular
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details