HG Optronics, Inc. UV Fused Silica High-Precision Window

Description
Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR. 6.3. Note for Fused Silica Window: (1). Custom-made Fused Silica windows at any size from φ2.0mm to φ350mm clear aperture are available. Besides round, Fused Silica windows at the shape of quadrate, triangular, or other polygonal are available. (2). Thickness from 1.0mm to 50.0 mm is available upon request. (3). 100% clear aperture is available upon request. (4). Better bevel is available upon request. (5). Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(P R) coating are available.
Description
Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR. 6.3. Note for Fused Silica Window: (1). Custom-made Fused Silica windows at any size from φ2.0mm to φ350mm clear aperture are available. Besides round, Fused Silica windows at the shape of quadrate, triangular, or other polygonal are available. (2). Thickness from 1.0mm to 50.0 mm is available upon request. (3). 100% clear aperture is available upon request. (4). Better bevel is available upon request. (5). Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(P R) coating are available.

Suppliers

Company
Product
Description
Supplier Links
UV Fused Silica High-Precision Window -  - HG Optronics, Inc.
Fuzhou, Fujian, China
UV Fused Silica High-Precision Window
UV Fused Silica High-Precision Window
Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR. 6.3. Note for Fused Silica Window: (1). Custom-made Fused Silica windows at any size from φ2.0mm to φ350mm clear aperture are available. Besides round, Fused Silica windows at the shape of quadrate, triangular, or other polygonal are available. (2). Thickness from 1.0mm to 50.0 mm is available upon request. (3). 100% clear aperture is available upon request. (4). Better bevel is available upon request. (5). Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(P R) coating are available.

Fused silica window, with low thermal expansion, providing stability and resistance to thermal shock over large temperature excursions, wide thermal operating range and high laser damage threshold, is a better choice for transmission from UV to IR.

6.3. Note for Fused Silica Window:

(1). Custom-made Fused Silica windows at any size from Φ2.0mm to Φ350mm clear aperture are available. Besides round, Fused Silica windows at the shape of quadrate, triangular, or other polygonal are available.

(2). Thickness from 1.0mm to 50.0 mm is available upon request.

(3). 100% clear aperture is available upon request.

(4). Better bevel is available upon request.

(5). Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(PR) coating are available.

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Windows
Product Name UV Fused Silica High-Precision Window
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(PR) coating are available.
Window Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Thickness 1 to 50 mm (0.0394 to 1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
Polycrystalline CaF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material Calcium Fluoride; CaF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Calcium Fluoride, 20.0 mm Dia., 2.0 mm thick, Uncoated - CAW16 - Newport MKS
Specs
Window Material Calcium Fluoride; Vacuum UV Grade Calcium Fluoride
Windows Features No Coating
Coating Material Uncoated
View Details