HG Optronics, Inc. Datasheets for Optical Mirrors
Optical mirrors have a smooth, highly-polished, plane or curved surface for reflecting light. Usually, the reflecting surface is a thin coating of silver, or aluminum on glass.
Optical Mirrors: Learn more
| Product Name | Notes |
|---|---|
| HG Optronics.,INC. can provide Metal Coated Mirror,Dielectric Coated Mirror and Dichroic Mirror which are made of substrate such as BK7, Optical glass, Fused Silica, CaF2 and so on. 1.1. What... | |
| Laser Line Mirrors are used for beam-steering in demanding laser applications. Laser Line Mirrors are Optical Mirrors that have been designed for specific laser types or wavelengths. 3. High Power... | |
| Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. 5.1、What are Laser Mirrors? Laser mirrors are fabricated with specialized coatings, which will offer high damage thresholds. | |
| The dichroic mirror is a mirror with significantly different reflection or transmission properties at two different wavelengths, it’s characterized by almost complete transmission of light at certain wavelengths and almost... |