HG Optronics, Inc. Datasheets for Spherical Lenses
Spherical lenses, also known as singlets, are transparent optical components consisting of one or more pieces of optical glass with surfaces so curved that they serve to converge or diverge the transmitted rays from an object, thus forming a real or virtual image of that object. This area includes micro spherical lenses as well.
Spherical Lenses: Learn more
| Product Name | Notes |
|---|---|
| A Plano-Convex lens causes light to focus to a point,it has a positive focal length,which is ideal for light collimation or for focusing applications utilizing monochromatic illumination, in a range... | |
| Achromatic Lenses are used to minimize or eliminate chromatic aberration. The achromatic design also helps minimize spherical aberrations. Achromatic Lenses are ideal for a range of applications, including fluorescence microscopy,... | |
| Double Concave Lenses are used in beam expansion, image reduction, or light projection applications. These lenses are also ideal for expanding the focal length of an optical system. Double Concave... | |
| Double Convex Lenses are used in image relay applications, or for imaging objects at close conjugates. Double Convex Lenses have positive focal lengths, along with two convex surfaces with equal... | |
| Optical domes are lenses with two concentric spherical surfaces. Sometimes they are being referred to as bent plan parallel plates. Consequently it is customary to define parallelism between two surfaces... | |
| Plano Concave Lenses are ideal for beam expansion, light projection, or for expanding an optical system's focal length. Plano Concave Lenses, which have one concave surface, are Optical Lenses with... | |
| Rod Lenses are used for fiber coupling and laser diode beam shaping, lenses with a 0mm working distance are ideal for collimation of single and multi-mode optical fibers and laser... | |
| The Positive Meniscus Lenses are a convex-concave lens, but it is thicker at the center than at the edges. They are felt polished and are used universally in the ophthalmic... |