HG Optronics, Inc. IR Windows Germanium Windows

Description
Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 um wavelength band. 3.1. Note for Ge Window: (1) . Please specify the material and resistivity (2) Custom-made Ge windows at any size are available. (3) Besides round, shape of quadrate, triangular, or other polygonal are available. (4) Thickness from 1.0mm to 80.0 mm is available upon request. (5) Better bevel is available upon request.
Description
Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 um wavelength band. 3.1. Note for Ge Window: (1) . Please specify the material and resistivity (2) Custom-made Ge windows at any size are available. (3) Besides round, shape of quadrate, triangular, or other polygonal are available. (4) Thickness from 1.0mm to 80.0 mm is available upon request. (5) Better bevel is available upon request.

Suppliers

Company
Product
Description
Supplier Links
IR Windows Germanium Windows -  - HG Optronics, Inc.
Fuzhou, Fujian, China
IR Windows Germanium Windows
IR Windows Germanium Windows
Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 um wavelength band. 3.1. Note for Ge Window: (1) . Please specify the material and resistivity (2) Custom-made Ge windows at any size are available. (3) Besides round, shape of quadrate, triangular, or other polygonal are available. (4) Thickness from 1.0mm to 80.0 mm is available upon request. (5) Better bevel is available upon request.

Germanium (Ge) is the preferred lens and window material for high performance infrared imaging systems in the 8–12 um wavelength band.

3.1. Note for Ge Window:

(1) . Please specify the material and resistivity

(2) Custom-made Ge windows at any size are available.

(3) Besides round, shape of quadrate, triangular, or other polygonal are available.

(4) Thickness from 1.0mm to 80.0 mm is available upon request.

(5) Better bevel is available upon request.

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Windows
Product Name IR Windows Germanium Windows
Wavelength Range 8000 to 12000 nm (80000 to 120000 Å)
Window Material Germanium
Windows Features No Coating; Anti-Reflection Coating
Coating Material Uncoated, DLC ,Windows with Anti-Reflective(AR), High-Reflective(HR), DHL coating are available.
Window Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
Thin Fused Silica Glass Sheet -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
Surface Flatness λ/10
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, FemtoOptics, Ultra-thin, 12.7 mm, 0.5 mm thick, AR coated - 05Q12-05UF.AR1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 620-980 nm
View Details