HG Optronics, Inc. Magnesium Fluoride (MgF2) Windows

Description
Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically stable. Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38. 4.1. Note for MgF2 Window (1). Please specify the cutting direction when ordering (2). Custom-made MgF2 windows at any size are available. Besides round, MgF2 windows at shape of quadrate, triangular, or other polygonal are available. (3). Thickness from 1.0mm to 80.0 mm is available. (4). Better bevel is available upon request.
Description
Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically stable. Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38. 4.1. Note for MgF2 Window (1). Please specify the cutting direction when ordering (2). Custom-made MgF2 windows at any size are available. Besides round, MgF2 windows at shape of quadrate, triangular, or other polygonal are available. (3). Thickness from 1.0mm to 80.0 mm is available. (4). Better bevel is available upon request.

Suppliers

Company
Product
Description
Supplier Links
Magnesium Fluoride (MgF2) Windows -  - HG Optronics, Inc.
Fuzhou, Fujian, China
Magnesium Fluoride (MgF2) Windows
Magnesium Fluoride (MgF2) Windows
Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically stable. Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38. 4.1. Note for MgF2 Window (1). Please specify the cutting direction when ordering (2). Custom-made MgF2 windows at any size are available. Besides round, MgF2 windows at shape of quadrate, triangular, or other polygonal are available. (3). Thickness from 1.0mm to 80.0 mm is available. (4). Better bevel is available upon request.

Magnesium Fluoride Windows applicable for wide range spectrum, transmits well into the VUV region at the hydrogen Lyman-alpha line and beyond and it is particularly useful for Excimer laser application.It is resistant to mechanical and thermal shock, to radiation, and is chemically stable.

Magnesium Fluoride (MgF2) Windows offer excellent broadband transmission from the deep-UV to the mid-infrared. DUV transmission makes them ideal for use at the Hydrogen Lyman-alpha line and for UV radiation sources and receivers, as well as excimer laser applications. MgF2 is a rugged material resistant to chemical etching, laser damage, and mechanical and thermal shock. It has a Knoop Hardness of 415 and index of refraction of 1.38.

4.1. Note for MgF2 Window

(1). Please specify the cutting direction when ordering

(2). Custom-made MgF2 windows at any size are available.

Besides round, MgF2 windows at shape of quadrate, triangular, or other polygonal are available.

(3). Thickness from 1.0mm to 80.0 mm is available.

(4). Better bevel is available upon request.

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Windows
Product Name Magnesium Fluoride (MgF2) Windows
Window Material Magnesium Fluoride single crystal
Coating Material Optional
Window Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Thickness 1 to 80 mm (0.0394 to 3.15 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - Sapphire Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Sapphire
Windows Features Anti-Reflection Coating (optional feature)
View Details
Monocrystalline MgF2 Lenses -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Coating Material Specified by customers
Surface Quality 40-20 Scratch / Dig
Surface Flatness λ/4
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Laser Wedged Window, High-Energy, 50.8 mm Diameter, 650-1000 nm - 20Q20XAR.16 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 650-1000 nm
View Details