HG Optronics, Inc. High Power Laser Line Windows

Description
Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 4.1、What are laser windows used for? These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes. 4.2、The key features of HG OPTRONICS Laser Windows High Transmission High Damage Threshold Low Scatter Low Absorption Excellent Film Density Excellent Environmental Stability
Description
Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 4.1、What are laser windows used for? These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes. 4.2、The key features of HG OPTRONICS Laser Windows High Transmission High Damage Threshold Low Scatter Low Absorption Excellent Film Density Excellent Environmental Stability

Suppliers

Company
Product
Description
Supplier Links
High Power Laser Line Windows -  - HG Optronics, Inc.
Fuzhou, Fujian, China
High Power Laser Line Windows
High Power Laser Line Windows
Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics. 4.1、What are laser windows used for? These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes. 4.2、The key features of HG OPTRONICS Laser Windows High Transmission High Damage Threshold Low Scatter Low Absorption Excellent Film Density Excellent Environmental Stability

Laser Protect Windows(Laser protective glass, protective filters or welding protective windows) are used to save for the high cost of laser optics.

4.1、What are laser windows used for?

These windows are normally used in applications like laser cutting, laser welding machine, they are used for avoiding the high-precision laser optics damage by material splashes.

4.2、The key features of HG OPTRONICS Laser Windows

High Transmission

High Damage Threshold

Low Scatter

Low Absorption

Excellent Film Density

Excellent Environmental Stability

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Windows
Product Name High Power Laser Line Windows
Window Material BK7 Glass; UV Grade Fused Silica; Zinc Selenide; BK7, Fused Silica, ZnSe...etc
Window Shape Circular (optional feature)
Window Diameter, Side Length, or Rectangular Length 4 to 120 mm (0.1575 to 4.72 inch)
Wedged or Parallel? Parallel
Unlock Full Specs
to access all available technical data

Similar Products

Optical Windows - CaF2 Windows (IR Grade, UV Grade) - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material Calcium Fluoride
Windows Features Anti-Reflection Coating (optional feature)
View Details
IR Grade BaF2 Windows -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Window Material BaF2
Parallelism or Wedge Angle 180 arcmin
Surface Quality 60-40 Scratch / Dig
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Window, Parallel, N-BK7, 50.8 mm, λ/20, 1000-1550nm - 20BW40-30AR.18 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details