HG Optronics, Inc. AR Coated BK7 Windows

Description
BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating. 7.1.What is BK7 window? N-BK7 Windows are a Schott borosilicate material used in optical applications from the visible to the NIR. BK7 window has good performance over visible and near IR spectrum for most applications. 7.2. What’s the advantage of BK7 window? Clear, uniform color Nearly free of bubbles and inclusions A high degree of purity and homogeneity Excellent chemical and stain resistance Superior transmission in the VIS to NIR spectrum Low absorption and uniform transmission in the visible spectrum 7.3.Isthe BK7 window can be used in thermal shock application? No,it is a very temperature sensitive material and therefore not suitable for applications where it will be exposed to thermal shock. 7.4. HG OPTRONICS carries a wide range of N-BK7 Windows in-house and has the ability to: Fabricate custom shapes and sizes Achieve parallelism of < 2 arc seconds Drill holes, notch glass and provide custom bevels Polish glass down to 3mm in diameter and 0.5mm thick Modify and resurface customer supplied materials Precision polish optics with non-standard aspect ratios 7.5. Note for N-BK7 Window: (1). Custom-made N-BK7 windows at any size from φ2.0mm to φ350mm clear aperture are available. Besides round, N-Bk7windows at the shape of quadrate, triangular, or other polygonal are available. (2). Thickness from 1.0mm to 50.0 mm is available upon request. (3). 100% clear aperture is available upon request. (4). Better bevel is available upon request. (5). N-BK7 Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(P R) coating are available.
Description
BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating. 7.1.What is BK7 window? N-BK7 Windows are a Schott borosilicate material used in optical applications from the visible to the NIR. BK7 window has good performance over visible and near IR spectrum for most applications. 7.2. What’s the advantage of BK7 window? Clear, uniform color Nearly free of bubbles and inclusions A high degree of purity and homogeneity Excellent chemical and stain resistance Superior transmission in the VIS to NIR spectrum Low absorption and uniform transmission in the visible spectrum 7.3.Isthe BK7 window can be used in thermal shock application? No,it is a very temperature sensitive material and therefore not suitable for applications where it will be exposed to thermal shock. 7.4. HG OPTRONICS carries a wide range of N-BK7 Windows in-house and has the ability to: Fabricate custom shapes and sizes Achieve parallelism of < 2 arc seconds Drill holes, notch glass and provide custom bevels Polish glass down to 3mm in diameter and 0.5mm thick Modify and resurface customer supplied materials Precision polish optics with non-standard aspect ratios 7.5. Note for N-BK7 Window: (1). Custom-made N-BK7 windows at any size from φ2.0mm to φ350mm clear aperture are available. Besides round, N-Bk7windows at the shape of quadrate, triangular, or other polygonal are available. (2). Thickness from 1.0mm to 50.0 mm is available upon request. (3). 100% clear aperture is available upon request. (4). Better bevel is available upon request. (5). N-BK7 Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(P R) coating are available.

Suppliers

Company
Product
Description
Supplier Links
AR Coated BK7 Windows -  - HG Optronics, Inc.
Fuzhou, Fujian, China
AR Coated BK7 Windows
AR Coated BK7 Windows
BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating. 7.1.What is BK7 window? N-BK7 Windows are a Schott borosilicate material used in optical applications from the visible to the NIR. BK7 window has good performance over visible and near IR spectrum for most applications. 7.2. What’s the advantage of BK7 window? Clear, uniform color Nearly free of bubbles and inclusions A high degree of purity and homogeneity Excellent chemical and stain resistance Superior transmission in the VIS to NIR spectrum Low absorption and uniform transmission in the visible spectrum 7.3.Isthe BK7 window can be used in thermal shock application? No,it is a very temperature sensitive material and therefore not suitable for applications where it will be exposed to thermal shock. 7.4. HG OPTRONICS carries a wide range of N-BK7 Windows in-house and has the ability to: Fabricate custom shapes and sizes Achieve parallelism of < 2 arc seconds Drill holes, notch glass and provide custom bevels Polish glass down to 3mm in diameter and 0.5mm thick Modify and resurface customer supplied materials Precision polish optics with non-standard aspect ratios 7.5. Note for N-BK7 Window: (1). Custom-made N-BK7 windows at any size from φ2.0mm to φ350mm clear aperture are available. Besides round, N-Bk7windows at the shape of quadrate, triangular, or other polygonal are available. (2). Thickness from 1.0mm to 50.0 mm is available upon request. (3). 100% clear aperture is available upon request. (4). Better bevel is available upon request. (5). N-BK7 Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(P R) coating are available.

BK7 window is the most common type of window. It has good performance over visible and near infrared wavelength regions. At the same time, BK7 window is ideal for applications require minimal transmitted beam deviation. It is suitable for AR coating.

7.1.What is BK7 window?

N-BK7 Windows are a Schott borosilicate material used in optical applications from the visible to the NIR. BK7 window has good performance over visible and near IR spectrum for most applications.

7.2. What’s the advantage of BK7 window?

Clear, uniform color

Nearly free of bubbles and inclusions

A high degree of purity and homogeneity

Excellent chemical and stain resistance

Superior transmission in the VIS to NIR spectrum

Low absorption and uniform transmission in the visible spectrum

7.3.Isthe BK7 window can be used in thermal shock application?

No,it is a very temperature sensitive material and therefore not suitable for applications where it will be exposed to thermal shock.

7.4. HG OPTRONICS carries a wide range of N-BK7 Windows in-house and has the ability to:

Fabricate custom shapes and sizes

Achieve parallelism of < 2 arc seconds

Drill holes, notch glass and provide custom bevels

Polish glass down to 3mm in diameter and 0.5mm thick

Modify and resurface customer supplied materials

Precision polish optics with non-standard aspect ratios

7.5. Note for N-BK7 Window:

(1). Custom-made N-BK7 windows at any size from Φ2.0mm to Φ350mm clear aperture are available.

Besides round, N-Bk7windows at the shape of quadrate, triangular, or other polygonal are available.

(2). Thickness from 1.0mm to 50.0 mm is available upon request.

(3). 100% clear aperture is available upon request.

(4). Better bevel is available upon request.

(5). N-BK7 Windows with Anti-Reflective(AR), High-Reflective(HR), Partial-Reflective(PR) coating are available.

Supplier's Site

Technical Specifications

  HG Optronics, Inc.
Product Category Optical Windows
Product Name AR Coated BK7 Windows
Window Material BK7 Glass
Windows Features Anti-Reflection Coating
Window Shape Circular (optional feature); Square (optional feature); Rectangular (optional feature)
Window Diameter, Side Length, or Rectangular Length 2 to 350 mm (0.0787 to 13.78 inch)
Thickness 1 to 50 mm (0.0394 to 1.97 inch)
Unlock Full Specs
to access all available technical data

Similar Products

405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Optical Windows - UV Fused Silica Windows - CeNing Optics Co., Ltd.
Specs
Window Type Plane
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating (optional feature)
View Details
Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-508-100-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details