SOCOMEC Active Energy Meter 3 x Single-Phase - Direct 100 A COUNTIS E63

Description
The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load. Advantages Compact Due to the integration of three single-phase meters in the same case (7 modules wide), the COUNTIS E63 provides significant space-saving. Advanced multi-measurement functions Advanced multi-measurement functions are available via RS485 MODBUS communication: • Instantaneous currents: I1, I2, I3 • Instantaneous voltages: U1, U2, U3 • Instantaneous power: 3P, 3S • Instantaneous power factors: 3PF • Load curves for each of the 3 phases: Viewing of average positive active power consumption over a programmable period. Detection of connection errors The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly.
Datasheet
Description
The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load. Advantages Compact Due to the integration of three single-phase meters in the same case (7 modules wide), the COUNTIS E63 provides significant space-saving. Advanced multi-measurement functions Advanced multi-measurement functions are available via RS485 MODBUS communication: • Instantaneous currents: I1, I2, I3 • Instantaneous voltages: U1, U2, U3 • Instantaneous power: 3P, 3S • Instantaneous power factors: 3PF • Load curves for each of the 3 phases: Viewing of average positive active power consumption over a programmable period. Detection of connection errors The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Energy Meter 3 x Single-Phase - Direct 100 A - COUNTIS E63 - SOCOMEC
Benfeld, France
Active Energy Meter 3 x Single-Phase - Direct 100 A
COUNTIS E63
Active Energy Meter 3 x Single-Phase - Direct 100 A COUNTIS E63
The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load. Advantages Compact Due to the integration of three single-phase meters in the same case (7 modules wide), the COUNTIS E63 provides significant space-saving. Advanced multi-measurement functions Advanced multi-measurement functions are available via RS485 MODBUS communication: • Instantaneous currents: I1, I2, I3 • Instantaneous voltages: U1, U2, U3 • Instantaneous power: 3P, 3S • Instantaneous power factors: 3PF • Load curves for each of the 3 phases: Viewing of average positive active power consumption over a programmable period. Detection of connection errors The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly.

The COUNTIS E63 is a modular active electrical energy meter which provides metering for three single-phase loads, with direct connection of up to 100 A. It directly displays the total and partial energy and power (kWh and kW) consumed by each single-phase load.

Advantages Compact

Due to the integration of three single-phase meters in the same case (7 modules wide), the COUNTIS E63 provides significant space-saving.

Advanced multi-measurement functions

Advanced multi-measurement functions are available via RS485 MODBUS communication:
• Instantaneous currents: I1, I2, I3
• Instantaneous voltages: U1, U2, U3
• Instantaneous power: 3P, 3S
• Instantaneous power factors: 3PF
• Load curves for each of the 3 phases: Viewing of average positive active power consumption over a programmable period.

Detection of connection errors

The product is protected against phase/neutral inversion and detects wiring errors. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number COUNTIS E63
Product Name Active Energy Meter 3 x Single-Phase - Direct 100 A
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers
Multimeters - 296659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test; Temperature
Standards and Certifications RoHS
View Details
UT131D Palm Size Digital Multimeter with NCV Detection - UT131D - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details