SOCOMEC Active Energy Meter Single-Phase - Direct 63/80 A COUNTIS E1x

Description
The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele). COUNTIS E12, E14 and E16 have MID certification. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E1x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E1x with RS485 can be configured remotely and enable access to multi-measurement values. Dual-tariff metering Two tariffs are available and can be easily accessed through the meter’s display. Each tariff can be utilised to assign energy metering to different time slots (high and low demand hours) or different sources (normal/backup). MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.
Datasheet
Description
The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele). COUNTIS E12, E14 and E16 have MID certification. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E1x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E1x with RS485 can be configured remotely and enable access to multi-measurement values. Dual-tariff metering Two tariffs are available and can be easily accessed through the meter’s display. Each tariff can be utilised to assign energy metering to different time slots (high and low demand hours) or different sources (normal/backup). MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Energy Meter Single-Phase - Direct 63/80 A - COUNTIS E1x - SOCOMEC
Benfeld, France
Active Energy Meter Single-Phase - Direct 63/80 A
COUNTIS E1x
Active Energy Meter Single-Phase - Direct 63/80 A COUNTIS E1x
The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele). COUNTIS E12, E14 and E16 have MID certification. Advantages RS485 communication (MODBUS or M-BUS) or pulse output To enable the remote reporting of energy consumption, COUNTIS E1x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E1x with RS485 can be configured remotely and enable access to multi-measurement values. Dual-tariff metering Two tariffs are available and can be easily accessed through the meter’s display. Each tariff can be utilised to assign energy metering to different time slots (high and low demand hours) or different sources (normal/backup). MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the modele).
COUNTIS E12, E14 and E16 have MID certification.

Advantages RS485 communication (MODBUS or M-BUS) or pulse output

To enable the remote reporting of energy consumption, COUNTIS E1x are provided with either a pulse output or an RS485 communication output, with MODBUS or M-BUS protocol. In addition to their reporting functions, COUNTIS E1x with RS485 can be configured remotely and enable access to multi-measurement values.

Dual-tariff metering

Two tariffs are available and can be easily accessed through the meter’s display. Each tariff can be utilised to assign energy metering to different time slots (high and low demand hours) or different sources (normal/backup).

MID certified B+D module

COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number COUNTIS E1x
Product Name Active Energy Meter Single-Phase - Direct 63/80 A
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1469138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement; Temperature
View Details
5 1/2 Digits Dual-Display Digital Multimeters - SDM3055 - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
UT8803E 3.8 Digit Classic-Series Bench Digital Multimeter - UT8803E - Uni-Trend US
Specs
Form Factor Bench top
Measurement Type AC
Output Interface LAN
View Details