SOCOMEC Active Energy Meter Three-Phase - via CT up to 6000 A COUNTIS E5x

Description
The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT and is suitable for applications of up to 6000 A. The CT ratio can be configured by the user via the keypad and the display, or via RS485 MODBUS communication (E53). Advantages RS485 MODBUS communication or pulse output To enable the remote reporting of energy consumption, COUNTIS E5x are provided with either a pulse output (E50) or an RS485 MODBUS communication output (E53). Remote configuration of the Countis E53 is possible via RS485 MODBUS communication. Detection of connection errors The COUNTIS E5x is protected against phase/neutral inversion and has an integrated test function which can be utilised to detect wiring errors. This function enables CT installation errors to be corrected without having to remake connections. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. Large backlit LCD display Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, COUNTIS E5x provide clear readings and are easy to use. They directly display a number of total/partial metering and multi-measurement values : +/- kWh, +/- kvarh, kVAh, I, U, V, S, PF, etc. Direct display of multi-measurement and metering values Multi-measurement • Currents: instantaneous: I1, I2, I3 • Voltages: instantaneous: U1, U2, U3, U12, U23, U31 • Power: - instantaneous: 3P, 3Q, 3S - maximum average: 3P • Power factor: - instantaneous: 3PF Metering • Active energy: +/- kWh • Reactive energy: +/- kvarh • Apparent energy: kVAh
Datasheet
Description
The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT and is suitable for applications of up to 6000 A. The CT ratio can be configured by the user via the keypad and the display, or via RS485 MODBUS communication (E53). Advantages RS485 MODBUS communication or pulse output To enable the remote reporting of energy consumption, COUNTIS E5x are provided with either a pulse output (E50) or an RS485 MODBUS communication output (E53). Remote configuration of the Countis E53 is possible via RS485 MODBUS communication. Detection of connection errors The COUNTIS E5x is protected against phase/neutral inversion and has an integrated test function which can be utilised to detect wiring errors. This function enables CT installation errors to be corrected without having to remake connections. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. Large backlit LCD display Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, COUNTIS E5x provide clear readings and are easy to use. They directly display a number of total/partial metering and multi-measurement values : +/- kWh, +/- kvarh, kVAh, I, U, V, S, PF, etc. Direct display of multi-measurement and metering values Multi-measurement • Currents: instantaneous: I1, I2, I3 • Voltages: instantaneous: U1, U2, U3, U12, U23, U31 • Power: - instantaneous: 3P, 3Q, 3S - maximum average: 3P • Power factor: - instantaneous: 3PF Metering • Active energy: +/- kWh • Reactive energy: +/- kvarh • Apparent energy: kVAh
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Energy Meter Three-Phase - via CT up to 6000 A - COUNTIS E5x - SOCOMEC
Benfeld, France
Active Energy Meter Three-Phase - via CT up to 6000 A
COUNTIS E5x
Active Energy Meter Three-Phase - via CT up to 6000 A COUNTIS E5x
The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT and is suitable for applications of up to 6000 A. The CT ratio can be configured by the user via the keypad and the display, or via RS485 MODBUS communication (E53). Advantages RS485 MODBUS communication or pulse output To enable the remote reporting of energy consumption, COUNTIS E5x are provided with either a pulse output (E50) or an RS485 MODBUS communication output (E53). Remote configuration of the Countis E53 is possible via RS485 MODBUS communication. Detection of connection errors The COUNTIS E5x is protected against phase/neutral inversion and has an integrated test function which can be utilised to detect wiring errors. This function enables CT installation errors to be corrected without having to remake connections. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly. Large backlit LCD display Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, COUNTIS E5x provide clear readings and are easy to use. They directly display a number of total/partial metering and multi-measurement values : +/- kWh, +/- kvarh, kVAh, I, U, V, S, PF, etc. Direct display of multi-measurement and metering values Multi-measurement • Currents: instantaneous: I1, I2, I3 • Voltages: instantaneous: U1, U2, U3, U12, U23, U31 • Power: - instantaneous: 3P, 3Q, 3S - maximum average: 3P • Power factor: - instantaneous: 3PF Metering • Active energy: +/- kWh • Reactive energy: +/- kvarh • Apparent energy: kVAh

The COUNTIS E5x is a panel mounted active and reactive electrical energy meter displaying energy and multi-measurement values directly on its large backlit LCD display. It is designed for utilisation on three-phase or single-phase networks with connection via CT and is suitable for applications of up to 6000 A. The CT ratio can be configured by the user via the keypad and the display, or via RS485 MODBUS communication (E53).

Advantages RS485 MODBUS communication or pulse output

To enable the remote reporting of energy consumption, COUNTIS E5x are provided with either a pulse output (E50) or an RS485 MODBUS communication output (E53). Remote configuration of the Countis E53 is possible via RS485 MODBUS communication.

Detection of connection errors

The COUNTIS E5x is protected against phase/neutral inversion and has an integrated test function which can be utilised to detect wiring errors. This function enables CT installation errors to be corrected without having to remake connections. This simplifies the installation and commissioning, thereby reducing associated costs, and ensures that the device operates correctly.

Large backlit LCD display

Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, COUNTIS E5x provide clear readings and are easy to use. They directly display a number of total/partial metering and multi-measurement values : +/- kWh, +/- kvarh, kVAh, I, U, V, S, PF, etc.

Direct display of multi-measurement and metering values

Multi-measurement
• Currents: instantaneous: I1, I2, I3
• Voltages: instantaneous: U1, U2, U3, U12, U23, U31
• Power:
- instantaneous: 3P, 3Q, 3S
- maximum average: 3P
• Power factor:
- instantaneous: 3PF
Metering
• Active energy: +/- kWh
• Reactive energy: +/- kvarh
• Apparent energy: kVAh

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number COUNTIS E5x
Product Name Active Energy Meter Three-Phase - via CT up to 6000 A
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1925960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types True RMS Current Measurement
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
4 1/2 Digits Dual-Display Digital Multimeter - SDM3045X - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details
2 suppliers