SOCOMEC Active Energy Meter Single-Phase - Direct 32 A COUNTIS E0x

Description
The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages Compact The COUNTIS E0x is only 1 module wide. Pulse output The pulse output enables the kWh consumption to be reported to a remote system (PC/BMS) so that it can be analysed for billing, energy saving or energy cost management purposes. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.
Datasheet
Description
The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages Compact The COUNTIS E0x is only 1 module wide. Pulse output The pulse output enables the kWh consumption to be reported to a remote system (PC/BMS) so that it can be analysed for billing, energy saving or energy cost management purposes. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Energy Meter Single-Phase - Direct 32 A - COUNTIS E0x - SOCOMEC
Benfeld, France
Active Energy Meter Single-Phase - Direct 32 A
COUNTIS E0x
Active Energy Meter Single-Phase - Direct 32 A COUNTIS E0x
The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification. Advantages Compact The COUNTIS E0x is only 1 module wide. Pulse output The pulse output enables the kWh consumption to be reported to a remote system (PC/BMS) so that it can be analysed for billing, energy saving or energy cost management purposes. MID certified B+D module COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

The COUNTIS E0x is a modular active electrical energy meter displaying the total energy consumed (kWh) directly on its LCD display. It is designed for single-phase load metering and is used for direct connections of up to 32 A. The COUNTIS E02 and E04 has MID certification.

Advantages Compact

The COUNTIS E0x is only 1 module wide.

Pulse output

The pulse output enables the kWh consumption to be reported to a remote system (PC/BMS) so that it can be analysed for billing, energy saving or energy cost management purposes.

MID certified B+D module

COUNTIS E products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Multimeters
Product Number COUNTIS E0x
Product Name Active Energy Meter Single-Phase - Direct 32 A
Form Factor Rack mount
Unlock Full Specs
to access all available technical data

Similar Products

Multimeters - 1233393 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Handheld
Measurement Type AC; DC
Special Measurement Types Continuity Check; Diode test
View Details
Clamp Meter - PCE-830-2 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT195E Industrial IP65 TRMS Digital Multimeter - UT195E - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Standards and Certifications RoHS
View Details