Daheng New Epoch Technology, Inc. Laser Line Dielectric HR Mirrors GCC-1010

Description
These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also to damage from repeated cleaning
Description
These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also to damage from repeated cleaning

Suppliers

Company
Product
Description
Supplier Links
Laser Line Dielectric HR Mirrors - GCC-1010 - Daheng New Epoch Technology, Inc.
Beijing, China
Laser Line Dielectric HR Mirrors
GCC-1010
Laser Line Dielectric HR Mirrors GCC-1010
These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also to damage from repeated cleaning

These laser line mirrors are designed for high reflectance with high laser damage threshold at specific laser wavelengths, suitable for laser cavities or other laser grade substrates using physical vapor deposition (PVD) technologies. These coatings are extremely durable, making them resistant also to damage from repeated cleaning

Supplier's Site

Technical Specifications

  Daheng New Epoch Technology, Inc.
Product Category Optical Mirrors
Product Number GCC-1010
Product Name Laser Line Dielectric HR Mirrors
Mirror Types Laser Mirror
Wavelength Range 442 to 1310 nm (4416 to 13100 Å)
Diameter/Width 20 to 40 mm (0.7874 to 1.57 inch)
Thickness 4 mm (0.1575 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details