ADLINK Technology Inc. 18-Slot 3U PXI Chassis PXIS-2700

Description
ADLINK PXIS-2700 is a 18-slot PXI/CompactPCI chassis providing 17 PXI peripheral expansion slots and one system slot with two PXI-to-PXI bridges. The chassis incorporates all features defined by the PXI and CompactPCI specifications. Both PXI and CompactPCI modules could be used in the chassis. An internal 10MHz reference clock is available on all 17 PXI slots. The PXI trigger bus is divided into three segments. The star trigger signals are available from 3rd to 15th slots. The PXIS-2700 is equipped with 460 W + 460 W redundant power units to provide reliable and easy to maintain power to the system. The status of system power supply, temperature and cooling fans are monitored by the alarm module assembled in the chassis. Once a failure is detected, a LED and buzzer will be actuated. The failure fans can be removed from the front panel and hot swappable, which can effectively reduce MTTR (Mean-Time-To-Repair ).
Description
ADLINK PXIS-2700 is a 18-slot PXI/CompactPCI chassis providing 17 PXI peripheral expansion slots and one system slot with two PXI-to-PXI bridges. The chassis incorporates all features defined by the PXI and CompactPCI specifications. Both PXI and CompactPCI modules could be used in the chassis. An internal 10MHz reference clock is available on all 17 PXI slots. The PXI trigger bus is divided into three segments. The star trigger signals are available from 3rd to 15th slots. The PXIS-2700 is equipped with 460 W + 460 W redundant power units to provide reliable and easy to maintain power to the system. The status of system power supply, temperature and cooling fans are monitored by the alarm module assembled in the chassis. Once a failure is detected, a LED and buzzer will be actuated. The failure fans can be removed from the front panel and hot swappable, which can effectively reduce MTTR (Mean-Time-To-Repair ).

Suppliers

Company
Product
Description
Supplier Links
18-Slot 3U PXI Chassis - PXIS-2700 - ADLINK Technology Inc.
San Jose, CA, USA
18-Slot 3U PXI Chassis
PXIS-2700
18-Slot 3U PXI Chassis PXIS-2700
ADLINK PXIS-2700 is a 18-slot PXI/CompactPCI chassis providing 17 PXI peripheral expansion slots and one system slot with two PXI-to-PXI bridges. The chassis incorporates all features defined by the PXI and CompactPCI specifications. Both PXI and CompactPCI modules could be used in the chassis. An internal 10MHz reference clock is available on all 17 PXI slots. The PXI trigger bus is divided into three segments. The star trigger signals are available from 3rd to 15th slots. The PXIS-2700 is equipped with 460 W + 460 W redundant power units to provide reliable and easy to maintain power to the system. The status of system power supply, temperature and cooling fans are monitored by the alarm module assembled in the chassis. Once a failure is detected, a LED and buzzer will be actuated. The failure fans can be removed from the front panel and hot swappable, which can effectively reduce MTTR (Mean-Time-To-Repair ).

ADLINK PXIS-2700 is a 18-slot PXI/CompactPCI chassis providing 17 PXI peripheral expansion slots and one system slot with two PXI-to-PXI bridges. The chassis incorporates all features defined by the PXI and CompactPCI specifications. Both PXI and CompactPCI modules could be used in the chassis. An internal 10MHz reference clock is available on all 17 PXI slots. The PXI trigger bus is divided into three segments. The star trigger signals are available from 3rd to 15th slots. The PXIS-2700 is equipped with 460 W + 460 W redundant power units to provide reliable and easy to maintain power to the system. The status of system power supply, temperature and cooling fans are monitored by the alarm module assembled in the chassis. Once a failure is detected, a LED and buzzer will be actuated. The failure fans can be removed from the front panel and hot swappable, which can effectively reduce MTTR (Mean-Time-To-Repair).

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Industrial Chassis and Card Cages
Product Number PXIS-2700
Product Name 18-Slot 3U PXI Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Chassis - 3u-chassis-27952 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
Economical 4U Rackmount Chassis with Front-Accessible USB and PS/2 Interfaces - IPC-510BP-00XBE - Advantech
Specs
Product Type Chassis
Mounting Style Rack-mount
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
View Details
Rack - e4R08 - Gefran
Specs
Product Type Chassis
Mounting Style DIN Rail
CPU Slot One
View Details