Carlisle Interconnect Technologies Fire Proof And Fire Resistant Single And Multi-Core Cables ESW

Description
A range of high temperature, fire proof and fire resistant single and multi-core cables, incorporating PTFE and Polyimide, specifically designed for use in fire zone areas of the aircraft engine. Cable designs to ESW specifications Resist burning and withstand high temperatures Lightweight and space saving Excellent resistance to hydraulic fuel, petroleum and ester-based oils Distinctive red stripe on jacketed versions
Description
A range of high temperature, fire proof and fire resistant single and multi-core cables, incorporating PTFE and Polyimide, specifically designed for use in fire zone areas of the aircraft engine. Cable designs to ESW specifications Resist burning and withstand high temperatures Lightweight and space saving Excellent resistance to hydraulic fuel, petroleum and ester-based oils Distinctive red stripe on jacketed versions

Suppliers

Company
Product
Description
Supplier Links
Fire Proof And Fire Resistant Single And Multi-Core Cables - ESW - Carlisle Interconnect Technologies
St. Augustine, FL, USA
Fire Proof And Fire Resistant Single And Multi-Core Cables
ESW
Fire Proof And Fire Resistant Single And Multi-Core Cables ESW
A range of high temperature, fire proof and fire resistant single and multi-core cables, incorporating PTFE and Polyimide, specifically designed for use in fire zone areas of the aircraft engine. Cable designs to ESW specifications Resist burning and withstand high temperatures Lightweight and space saving Excellent resistance to hydraulic fuel, petroleum and ester-based oils Distinctive red stripe on jacketed versions

A range of high temperature, fire proof and fire resistant single and multi-core cables, incorporating PTFE and Polyimide, specifically designed for use in fire zone areas of the aircraft engine.

  • Cable designs to ESW specifications
  • Resist burning and withstand high temperatures
  • Lightweight and space saving
  • Excellent resistance to hydraulic fuel, petroleum and ester-based oils
  • Distinctive red stripe on jacketed versions
Supplier's Site

Technical Specifications

  Carlisle Interconnect Technologies
Product Category Electrical Power Wires
Product Number ESW
Product Name Fire Proof And Fire Resistant Single And Multi-Core Cables
Rated Voltage 0.6000 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Type Instrumentation and Control; Multiconductor Cable; CAT 7, Spiral, Hybrid, High Voltage, FLAT'N'ROUND Cables
Standards / Approvals CSA Mark; UL Recognized Component Mark (US and Canadian); ISO; IEC
Cable Jacket PTFE, PUR
View Details
Power Rectractile Cord, TPE - 165 / 166 / 167 / 168 / 169 / - BRIM Electronics, Inc.
Specs
Standards / Approvals RoHS
Cable Length 1 to 4 ft (3.05 to 12.19 dm)
Number of Conductors 2 to 10 #
View Details
ZU1475 HV signal cable - ZU1475 - Knick Interface LLC
Specs
Cable Length 6.56 ft (20 dm)
Rated Voltage 5.4 kilovolts
Rated Temperature -50 to 120 C (-58 to 248 F)
View Details