Kistler Group Piezoelectric Pressure Sensor 7261A

Description
The measured pressure acts through the diaphragm on the quartz crystal measuring element which transforms the pressure into an electrostatic charge. The stainless steel diaphragm is welded flush and hermetically to the stainless steel sensor body. The quartz elements are mounted in a highly sensitive arrangement (transversal effect) in the quartz chamber, which is welded hermetically to the body. The screw-on cover and the hose nipple simplify in many cases the connection to the measured pressure.
Datasheet
Description
The measured pressure acts through the diaphragm on the quartz crystal measuring element which transforms the pressure into an electrostatic charge. The stainless steel diaphragm is welded flush and hermetically to the stainless steel sensor body. The quartz elements are mounted in a highly sensitive arrangement (transversal effect) in the quartz chamber, which is welded hermetically to the body. The screw-on cover and the hose nipple simplify in many cases the connection to the measured pressure.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric Pressure Sensor - 7261A - Kistler Group
Novi, MI, United States
Piezoelectric Pressure Sensor
7261A
Piezoelectric Pressure Sensor 7261A
The measured pressure acts through the diaphragm on the quartz crystal measuring element which transforms the pressure into an electrostatic charge. The stainless steel diaphragm is welded flush and hermetically to the stainless steel sensor body. The quartz elements are mounted in a highly sensitive arrangement (transversal effect) in the quartz chamber, which is welded hermetically to the body. The screw-on cover and the hose nipple simplify in many cases the connection to the measured pressure.

The measured pressure acts through the diaphragm on the quartz crystal measuring element which transforms the pressure into an electrostatic charge. The stainless steel diaphragm is welded flush and hermetically to the stainless steel sensor body. The quartz elements are mounted in a highly sensitive arrangement (transversal effect) in the quartz chamber, which is welded hermetically to the body. The screw-on cover and the hose nipple simplify in many cases the connection to the measured pressure.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Pressure Sensors
Product Number 7261A
Product Name Piezoelectric Pressure Sensor
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Absolute
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor with analog display - PG1403 - ifm efector inc.
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Media Liquid; Gas
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Standard Industry Differential Pressure Transducers - HPT700H - Holykell Technology Company Limited
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; Analog Current; RS232/485; 4-20mA,0-5V,0-10V,I2C,RS485...
View Details
Pressure Sensors - 309743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output 0 to 10 V dc
View Details