Kistler Group Piezoelectric Pressure Sensor 603CBA00350.0

Description
Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure sensors is their ability to measure small pressure fluctuations that are superimposed on top of high static pressures with exceptional resolution. By contrast, piezoresistive pressure sensors are the right choice when measuring static pressure curves. At the core of the all-welded, hermetically sealed 603C series there is a Quartz crystal. The pressure to be measured acts on the sensor’s diaphragm and compresses the Quartz crystal. The compressed crystal produces a charge which is proportional to the pressure. Finally the charge signal needs to be converted, by a charge amplifier, into a voltage which can then be read.
Datasheet
Description
Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure sensors is their ability to measure small pressure fluctuations that are superimposed on top of high static pressures with exceptional resolution. By contrast, piezoresistive pressure sensors are the right choice when measuring static pressure curves. At the core of the all-welded, hermetically sealed 603C series there is a Quartz crystal. The pressure to be measured acts on the sensor’s diaphragm and compresses the Quartz crystal. The compressed crystal produces a charge which is proportional to the pressure. Finally the charge signal needs to be converted, by a charge amplifier, into a voltage which can then be read.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezoelectric Pressure Sensor - 603CBA00350.0 - Kistler Group
Novi, MI, United States
Piezoelectric Pressure Sensor
603CBA00350.0
Piezoelectric Pressure Sensor 603CBA00350.0
Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure sensors is their ability to measure small pressure fluctuations that are superimposed on top of high static pressures with exceptional resolution. By contrast, piezoresistive pressure sensors are the right choice when measuring static pressure curves. At the core of the all-welded, hermetically sealed 603C series there is a Quartz crystal. The pressure to be measured acts on the sensor’s diaphragm and compresses the Quartz crystal. The compressed crystal produces a charge which is proportional to the pressure. Finally the charge signal needs to be converted, by a charge amplifier, into a voltage which can then be read.

Due to their high natural frequencies, piezoelectric pressure sensors can be used for a variety of applications where dynamic pressures need to be measured. Another unique characteristic of piezoelectric pressure sensors is their ability to measure small pressure fluctuations that are superimposed on top of high static pressures with exceptional resolution. By contrast, piezoresistive pressure sensors are the right choice when measuring static pressure curves.

At the core of the all-welded, hermetically sealed 603C series there is a Quartz crystal. The pressure to be measured acts on the sensor’s diaphragm and compresses the Quartz crystal. The compressed crystal produces a charge which is proportional to the pressure. Finally the charge signal needs to be converted, by a charge amplifier, into a voltage which can then be read.

Supplier's Site Datasheet

Technical Specifications

  Kistler Group
Product Category Pressure Sensors
Product Number 603CBA00350.0
Product Name Piezoelectric Pressure Sensor
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Absolute
Media Liquid; Gas
Unlock Full Specs
to access all available technical data

Similar Products

Pressure transducer P8AP/20bar - 1-P8AP/20B-001 - Hottinger Brüel & Kjær A/S
Specs
Device Category Sensor or Transducer
Sensor Technology Strain Gauge
Measurement Type Absolute
View Details
Pressure Sensors - 2726950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Gauge
Media Gas; Air
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Barometric (BAP) & Manifold (MAP) sensors - KP229E2701 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
View Details