Superior Sensor Technology Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth... | |
| Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in... | |
| Superior's SP Series differential pressure sensors employ NimbleSense architecture to achieve very high dynamic range and create the industry's highest performing Spirometry pressure sensing devices. These differential pressure sensors utilize... | |
| The CP Series is the only highly integrated dual pressure sensor solution for Positive Airway Pressure devices including CPAP, BiPAP and APAP systems. Used for many applications including sleep apnea,... | |
| The industry's first Differential Pressure Sensor solution optimized for Air Handling (HVAC, VAV, etc) solutions. With Multi-Range support a single HV device can replace up to 8 competing, single range devices... |