Superior Sensor Technology Differential Pressure Sensors ND Series-ND130

Description
Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized pressure ranges from 0.25 inH2O to 150 PSI (62.5 Pa to 10.3 Bar). Providing the industry's lowest noise floor, features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.
Datasheet
Description
Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized pressure ranges from 0.25 inH2O to 150 PSI (62.5 Pa to 10.3 Bar). Providing the industry's lowest noise floor, features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Sensors - ND Series-ND130 - Superior Sensor Technology
Los Gatos, CA, United States
Differential Pressure Sensors
ND Series-ND130
Differential Pressure Sensors ND Series-ND130
Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized pressure ranges from 0.25 inH2O to 150 PSI (62.5 Pa to 10.3 Bar). Providing the industry's lowest noise floor, features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.

Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These differential and gage pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 7 system optimized pressure ranges from 0.25 inH2O to 150 PSI (62.5 Pa to 10.3 Bar). Providing the industry's lowest noise floor, features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.

Supplier's Site Datasheet

Technical Specifications

  Superior Sensor Technology
Product Category Pressure Sensors
Product Number ND Series-ND130
Product Name Differential Pressure Sensors
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Differential
Media Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE5-D10Z-FP-Q6-P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Pressure Sensor Intelligent Pressure Switch - X-100SX - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Current; 4-20mA 2-wire
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10217497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100000 psi (70378 m H2O)
View Details