"Pressure Sensor 0.02 ~ 0.36PSI (0.13 ~ 2.5kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
"Pressure Sensor 0.02 ~ 0.36PSI (0.13 ~ 2.5kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
"Pressure Sensor 0.02 ~ 0.36PSI (0.13 ~ 2.5kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
SENSOR 0.36PSID 0.08 16BIT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 2232-ND110-SM02-RTR-ND | ND110-SM02-R |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential |
| Features | Temperature Compensated | |
| Working Pressure Range | 0.0200 to 0.3600 psi (0.0141 to 0.2534 m H2O) | 0.0200 to 0.3600 psi (0.0141 to 0.2534 m H2O) |