"Pressure Sensor 0 ~ 150PSI (0 ~ 1034.21kPa) Absolute Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
"Pressure Sensor 0 ~ 150PSI (0 ~ 1034.21kPa) Absolute Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 2232-ND150ATR-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Absolute |
| Features | Temperature Compensated |