Superior Sensor Technology Absolute Pressure Sensors ND Series-ND030A

Description
Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.
Datasheet
Description
Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Pressure Sensors - ND Series-ND030A - Superior Sensor Technology
Los Gatos, CA, United States
Absolute Pressure Sensors
ND Series-ND030A
Absolute Pressure Sensors ND Series-ND030A
Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.

Based on Superior's NimbleSense architecture, the ND Series extends operating temperature from -20°C to 85°C. These absolute pressure sensors provide the industry's lowest noise floor, and features include selectable bandwidth filter from 1 Hz to 200 Hz, optional integrated closeed loop control, advanced digital filtering and an integrated 50/60 Hz notch filter. ND Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.15% FSS. The ND Series is ideal for a variety of industrial applications from air curtains to aeronautics, from environmental chambers to eye surgery equipment, froom room pressure monitoring to leak testing, and from UAVs to 3D Printing.

Supplier's Site Datasheet

Technical Specifications

  Superior Sensor Technology
Product Category Pressure Sensors
Product Number ND Series-ND030A
Product Name Absolute Pressure Sensors
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Absolute
Media Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D10Z-B-HQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 11016423-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details