"Pressure Sensor ±0.04PSI ~ ±0.36PSI (±0.25kPa ~ ±2.5kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
| DigiKey | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | 2232-SP110-SM02-T-ND |
| Product Name | Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer |
| Measurement Type | Differential |
| Features | Temperature Compensated |