Superior Sensor Technology Differential Pressure Sensors SP Series for Spirometry-SP210

Description
Superior's SP Series differential pressure sensors employ NimbleSense architecture to achieve very high dynamic range and create the industry's highest performing Spirometry pressure sensing devices. These differential pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 4 system optimized pressure ranges from 250 Pa to 40k Pa. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 25 Hz to 250 Hz and propritary Z-Track technology that virtually eliminates zero drift. Z-Track provides greater accuracy to devices such as spirometers, resulting in more effective diagnosis and better treatment plans. SP Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.10% FSS. The SP Series optimizes performance, reliability and system cost for the challenging Spirometry market.
Datasheet
Description
Superior's SP Series differential pressure sensors employ NimbleSense architecture to achieve very high dynamic range and create the industry's highest performing Spirometry pressure sensing devices. These differential pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 4 system optimized pressure ranges from 250 Pa to 40k Pa. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 25 Hz to 250 Hz and propritary Z-Track technology that virtually eliminates zero drift. Z-Track provides greater accuracy to devices such as spirometers, resulting in more effective diagnosis and better treatment plans. SP Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.10% FSS. The SP Series optimizes performance, reliability and system cost for the challenging Spirometry market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Pressure Sensors - SP Series for Spirometry-SP210 - Superior Sensor Technology
Los Gatos, CA, United States
Differential Pressure Sensors
SP Series for Spirometry-SP210
Differential Pressure Sensors SP Series for Spirometry-SP210
Superior's SP Series differential pressure sensors employ NimbleSense architecture to achieve very high dynamic range and create the industry's highest performing Spirometry pressure sensing devices. These differential pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 4 system optimized pressure ranges from 250 Pa to 40k Pa. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 25 Hz to 250 Hz and propritary Z-Track technology that virtually eliminates zero drift. Z-Track provides greater accuracy to devices such as spirometers, resulting in more effective diagnosis and better treatment plans. SP Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.10% FSS. The SP Series optimizes performance, reliability and system cost for the challenging Spirometry market.

Superior's SP Series differential pressure sensors employ NimbleSense architecture to achieve very high dynamic range and create the industry's highest performing Spirometry pressure sensing devices. These differential pressure sensors utilize Multi-Range technology to offer multiple pressure ranges in a single package with up to 4 system optimized pressure ranges from 250 Pa to 40k Pa. Providing the industry's lowest noise floor, features include selectable bandwidth filter from 25 Hz to 250 Hz and propritary Z-Track technology that virtually eliminates zero drift. Z-Track provides greater accuracy to devices such as spirometers, resulting in more effective diagnosis and better treatment plans. SP Series has very high accuracy of 0.05% of selected range, long-term stability of 0.05% FSS and Total Error Band less than 0.10% FSS. The SP Series optimizes performance, reliability and system cost for the challenging Spirometry market.

Supplier's Site Datasheet

Technical Specifications

  Superior Sensor Technology
Product Category Pressure Sensors
Product Number SP Series for Spirometry-SP210
Product Name Differential Pressure Sensors
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Differential
Media Gas
Features Temperature Compensated
Unlock Full Specs
to access all available technical data

Similar Products

Pressure sensor - SDE3-D2Z-B-FQ4-2P-M8 - Festo Corporation
Specs
Device Category Sensor
Sensor Technology Piezoelectric
Measurement Type Differential
View Details
2 suppliers
Battery Digital Display Pressure Gauge - X-100KS Series - XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Display Type -1999~9999 Four and a half LCD display
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Pressure Transducers - 10200715-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details