"Pressure Sensor 0.04 ~ 0.73PSI (0.25 ~ 5kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
"Pressure Sensor 0.04 ~ 0.73PSI (0.25 ~ 5kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
"Pressure Sensor 0.04 ~ 0.73PSI (0.25 ~ 5kPa) Differential Male - 0.08"" (2.13mm) Tube, Dual 16 b 11-SMD, No Lead, Top Port"
SENSOR 0.73PSID 0.08 16BIT
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pressure Sensors | Pressure Sensors |
| Product Number | 2232-ND120-SM02-RCT-ND | ND120-SM02-R |
| Product Name | Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Device Category | Sensor; Sensor or Transducer | Sensor |
| Measurement Type | Differential | Differential |
| Features | Temperature Compensated | |
| Working Pressure Range | 0.0400 to 0.7300 psi (0.0282 to 0.5138 m H2O) | 0.0400 to 0.7300 psi (0.0282 to 0.5138 m H2O) |