The CP Series is the only highly integrated dual pressure sensor solution for Positive Airway Pressure devices including CPAP, BiPAP and APAP systems. Used for many applications including sleep apnea, COPD, asthma and home ventilators, the CP Series is unique as it includes 2 pressure sensors in one device. A gage sensor measures patient airway pressure and a differential sensor for system flow measurement. Based on the proprietary NimbleSense architecture, both sensors have an extremely low noise floor and a very fast two millisecond response time, resulting in the industry's highest levels of accuracy and responsiveness. An integrated, advanced multi-order filter eliminates blower noise while maintaining high fidelity so the system can more accurately make determinations of apnea events, provide better patient comfort and offer richer diagnostic information. In addition, an integrated closed loop control circuit removes the need to develop an external circuit to the sensor. Both sensors support four pressure range each and there's a selectable bandwidth filter. In total, each CP Series product has 64 possible configurations.
| Superior Sensor Technology | |
|---|---|
| Product Category | Pressure Sensors |
| Product Number | CP Series for CPAP-CP201 |
| Product Name | Differential Pressure Sensors |
| Device Category | Sensor |
| Sensor Technology | Semiconductor Piezoresistive |
| Measurement Type | Differential |
| Media | Gas |
| Features | Temperature Compensated |