Shanghai Optics Ultra-Broadband Metallic Mirrors

Description
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We supply high precision Ultra-Broadband Metallic Mirrors according to customers’ specifications. These mirrors provide a high reflectance over a very broad spectral bandwidth. They are manufactured by coating first with a reflective metal film and then with a dielectric overcoat for protection and enhancement of the reflectivity. Coatings offered include aluminum, silver and gold. Each has a different spectral characteristic as shown in the curves. Aluminum provides a good general purpose visible range mirror. Silver has a very high reflectance over the visible and near infra-red range and gold is the preferred coating for infra-red applications at wavelengths greater than 2 microns. Key Features High reflectance over a broad spectral range Enhanced reflectance in the visible range Effective over wide angles of incidence Standard diameters from 12.7 to 50.4mm Factory Standard Surface flatness: Lambda/4 Diameter: +0, -0.2mm Surface quality: 20-10 Parallelism: < 0.3arcmin Thickness: +0.1mm Clear aperture: >90% diameter Bevel: 0.2mm x 45° typical Material: BK7, grade A Laser damage threshold: 0.5J/cm2 for 10ns pulse Durability: to MIL-C-675 Contact us for manufacturing limit or custom specifications.
Description
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We supply high precision Ultra-Broadband Metallic Mirrors according to customers’ specifications. These mirrors provide a high reflectance over a very broad spectral bandwidth. They are manufactured by coating first with a reflective metal film and then with a dielectric overcoat for protection and enhancement of the reflectivity. Coatings offered include aluminum, silver and gold. Each has a different spectral characteristic as shown in the curves. Aluminum provides a good general purpose visible range mirror. Silver has a very high reflectance over the visible and near infra-red range and gold is the preferred coating for infra-red applications at wavelengths greater than 2 microns. Key Features High reflectance over a broad spectral range Enhanced reflectance in the visible range Effective over wide angles of incidence Standard diameters from 12.7 to 50.4mm Factory Standard Surface flatness: Lambda/4 Diameter: +0, -0.2mm Surface quality: 20-10 Parallelism: < 0.3arcmin Thickness: +0.1mm Clear aperture: >90% diameter Bevel: 0.2mm x 45° typical Material: BK7, grade A Laser damage threshold: 0.5J/cm2 for 10ns pulse Durability: to MIL-C-675 Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Broadband Metallic Mirrors -  - Shanghai Optics
North Plainfield, NJ, United States
Ultra-Broadband Metallic Mirrors
Ultra-Broadband Metallic Mirrors
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We supply high precision Ultra-Broadband Metallic Mirrors according to customers’ specifications. These mirrors provide a high reflectance over a very broad spectral bandwidth. They are manufactured by coating first with a reflective metal film and then with a dielectric overcoat for protection and enhancement of the reflectivity. Coatings offered include aluminum, silver and gold. Each has a different spectral characteristic as shown in the curves. Aluminum provides a good general purpose visible range mirror. Silver has a very high reflectance over the visible and near infra-red range and gold is the preferred coating for infra-red applications at wavelengths greater than 2 microns. Key Features High reflectance over a broad spectral range Enhanced reflectance in the visible range Effective over wide angles of incidence Standard diameters from 12.7 to 50.4mm Factory Standard Surface flatness: Lambda/4 Diameter: +0, -0.2mm Surface quality: 20-10 Parallelism: < 0.3arcmin Thickness: +0.1mm Clear aperture: >90% diameter Bevel: 0.2mm x 45° typical Material: BK7, grade A Laser damage threshold: 0.5J/cm2 for 10ns pulse Durability: to MIL-C-675 Contact us for manufacturing limit or custom specifications.

Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We supply high precision Ultra-Broadband Metallic Mirrors according to customers’ specifications. These mirrors provide a high reflectance over a very broad spectral bandwidth. They are manufactured by coating first with a reflective metal film and then with a dielectric overcoat for protection and enhancement of the reflectivity.

Coatings offered include aluminum, silver and gold. Each has a different spectral characteristic as shown in the curves. Aluminum provides a good general purpose visible range mirror. Silver has a very high reflectance over the visible and near infra-red range and gold is the preferred coating for infra-red applications at wavelengths greater than 2 microns.

Key Features

  • High reflectance over a broad spectral range
  • Enhanced reflectance in the visible range
  • Effective over wide angles of incidence
  • Standard diameters from 12.7 to 50.4mm

Factory Standard

  • Surface flatness: Lambda/4
  • Diameter: +0, -0.2mm
  • Surface quality: 20-10
  • Parallelism: < 0.3arcmin Thickness: +0.1mm Clear aperture: >90% diameter
  • Bevel: 0.2mm x 45° typical
  • Material: BK7, grade A
  • Laser damage threshold: 0.5J/cm2 for 10ns pulse
  • Durability: to MIL-C-675

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Mirrors
Product Name Ultra-Broadband Metallic Mirrors
Mirror Types Flat Mirror; Laser Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-254-127-063-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details