Shanghai Optics Off-Axis Parabolic Mirror

Description
Off Axis Parabolic Mirror for Every Application An off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This makes it useful for collimating light from a point source as well as focusing collimated light to a point. It does this with high accuracy, and is not dependent on wavelength. Shanghai Optics high quality off-axis parabolic mirrors can be used in broadband UV, visible, and IR applications. Understanding Parabolic Mirrors A parabolic mirror is a reflector in the shape of a circular paraboloid. Typically made of a highly reflective material such as aluminum, a standard parabolic mirror will center on the vertex of the paraboloid. This is the point where the curvature is greatest, and where the paraboloid is symmetrically divided by its axis. Parabolic mirrors are effective at collecting collimating light and focusing this light to a point, but the receiver will often cast s shadow on the paraboloid’s vertex. This blocks a significant part of the mirror from reflecting light, resulting in substantial signal loss. Off-axis parabolic mirrors are designed to eliminate this problem. These mirrors are sections of a parent paraboloid that are taken from a point other than the center axis. Depending on how far away from the axis the section originates, an off-axis parabolic mirror may feature a large or a small angle. But since these mirrors focus light to offset points, outside the collection area, there is no issue with receiver shadowing. This makes off-axis parabolic mirrors the optic of choice for long-range and precision instrumentation. The unrestricted access these mirrors give to the system’s focal point also leads to compact system designs. Applications of Off-Axis Parabolic Mirrors Our OAP metal mirrors are used in spectrometers, interferometers, astronomical optical instruments, spectrum analyzers, and in beam expanders and beam collimators. They can be used in sequence to create a relay system, since with multiple mirrors you can switch between focal plane and pupil plane of your system without degradation in image quality. Limitations of an Off Axis Parabolic Mirror Off axis parabolic mirrors should only be used at infinite conjugates. They can produce a perfectly collimated beam from a spherical wave, or diffraction limited imaging when focusing a collimated beam, but when they’re used at finite conjugates the image quality will be abysmal. While using OAPs it is also important to remember that the orientation matters. If a collimated beam is incident upon the off axis mirror from an off-axis focal angle, it will not produce a diffraction limited image. If a spherical wave enters on axis, it won’t produce a collimated beam either. How Are Off-Axis Parabolic Mirrors Produced? Manufacturers can produce off-axis parabolic mirrors in several ways. One method involves using a rotating furnace to form the mirrors from a molten base material. A simpler way is to cut and shape the off-axis paraboloids from metal blanks. At Shanghai Optics, we use the latter method to produce high-quality standard and custom OAP mirrors quickly. To provide the best results, we hand-polish our parabolic mirrors from large aluminum blanks and finish them to an accuracy of 1/20 lambda RMS. Our standard mirrors come in diameters between 2.5 and 10 inches and curvatures 15, 30, 45 and 60 degrees off-axis. We also provide off-axis parabolic mirrors in custom sizes and coatings upon request, so you can find an OAP mirror to meet your exact project requirements. Formula Off-Axis Parabolic Mirror Factory Standard – Contact us for manufacturing limit or custom specifications SpecificationDimension Material Aluminum Diameter tolerance mm +0, -0.2 Focal length tolerance +/- 1 % Off-axis distance tolerance mm +6, -0 Surface accuracy 1/10 lambda RMS Surface quality 60-40 Note Optics design available upon request SpecificationDimension Part Number OAPM-15-10 OAPM-30-20 OAPM-45-10 OAPM-60-20 Type 15° Off-Axis 30° Off-Axis 45° Off-Axis 60° Off-Axis Diameter mm 25.4 50.80 25.4 50.8 Effective Focal Length EFL mm 387.60 54.45 148.79 135.45 Y Offset mm 3.95 27.20 4.14 4.62 Note other size and custom coating are available upon request
Description
Off Axis Parabolic Mirror for Every Application An off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This makes it useful for collimating light from a point source as well as focusing collimated light to a point. It does this with high accuracy, and is not dependent on wavelength. Shanghai Optics high quality off-axis parabolic mirrors can be used in broadband UV, visible, and IR applications. Understanding Parabolic Mirrors A parabolic mirror is a reflector in the shape of a circular paraboloid. Typically made of a highly reflective material such as aluminum, a standard parabolic mirror will center on the vertex of the paraboloid. This is the point where the curvature is greatest, and where the paraboloid is symmetrically divided by its axis. Parabolic mirrors are effective at collecting collimating light and focusing this light to a point, but the receiver will often cast s shadow on the paraboloid’s vertex. This blocks a significant part of the mirror from reflecting light, resulting in substantial signal loss. Off-axis parabolic mirrors are designed to eliminate this problem. These mirrors are sections of a parent paraboloid that are taken from a point other than the center axis. Depending on how far away from the axis the section originates, an off-axis parabolic mirror may feature a large or a small angle. But since these mirrors focus light to offset points, outside the collection area, there is no issue with receiver shadowing. This makes off-axis parabolic mirrors the optic of choice for long-range and precision instrumentation. The unrestricted access these mirrors give to the system’s focal point also leads to compact system designs. Applications of Off-Axis Parabolic Mirrors Our OAP metal mirrors are used in spectrometers, interferometers, astronomical optical instruments, spectrum analyzers, and in beam expanders and beam collimators. They can be used in sequence to create a relay system, since with multiple mirrors you can switch between focal plane and pupil plane of your system without degradation in image quality. Limitations of an Off Axis Parabolic Mirror Off axis parabolic mirrors should only be used at infinite conjugates. They can produce a perfectly collimated beam from a spherical wave, or diffraction limited imaging when focusing a collimated beam, but when they’re used at finite conjugates the image quality will be abysmal. While using OAPs it is also important to remember that the orientation matters. If a collimated beam is incident upon the off axis mirror from an off-axis focal angle, it will not produce a diffraction limited image. If a spherical wave enters on axis, it won’t produce a collimated beam either. How Are Off-Axis Parabolic Mirrors Produced? Manufacturers can produce off-axis parabolic mirrors in several ways. One method involves using a rotating furnace to form the mirrors from a molten base material. A simpler way is to cut and shape the off-axis paraboloids from metal blanks. At Shanghai Optics, we use the latter method to produce high-quality standard and custom OAP mirrors quickly. To provide the best results, we hand-polish our parabolic mirrors from large aluminum blanks and finish them to an accuracy of 1/20 lambda RMS. Our standard mirrors come in diameters between 2.5 and 10 inches and curvatures 15, 30, 45 and 60 degrees off-axis. We also provide off-axis parabolic mirrors in custom sizes and coatings upon request, so you can find an OAP mirror to meet your exact project requirements. Formula Off-Axis Parabolic Mirror Factory Standard – Contact us for manufacturing limit or custom specifications SpecificationDimension Material Aluminum Diameter tolerance mm +0, -0.2 Focal length tolerance +/- 1 % Off-axis distance tolerance mm +6, -0 Surface accuracy 1/10 lambda RMS Surface quality 60-40 Note Optics design available upon request SpecificationDimension Part Number OAPM-15-10 OAPM-30-20 OAPM-45-10 OAPM-60-20 Type 15° Off-Axis 30° Off-Axis 45° Off-Axis 60° Off-Axis Diameter mm 25.4 50.80 25.4 50.8 Effective Focal Length EFL mm 387.60 54.45 148.79 135.45 Y Offset mm 3.95 27.20 4.14 4.62 Note other size and custom coating are available upon request

Suppliers

Company
Product
Description
Supplier Links
Off-Axis Parabolic Mirror -  - Shanghai Optics
North Plainfield, NJ, United States
Off-Axis Parabolic Mirror
Off-Axis Parabolic Mirror
Off Axis Parabolic Mirror for Every Application An off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This makes it useful for collimating light from a point source as well as focusing collimated light to a point. It does this with high accuracy, and is not dependent on wavelength. Shanghai Optics high quality off-axis parabolic mirrors can be used in broadband UV, visible, and IR applications. Understanding Parabolic Mirrors A parabolic mirror is a reflector in the shape of a circular paraboloid. Typically made of a highly reflective material such as aluminum, a standard parabolic mirror will center on the vertex of the paraboloid. This is the point where the curvature is greatest, and where the paraboloid is symmetrically divided by its axis. Parabolic mirrors are effective at collecting collimating light and focusing this light to a point, but the receiver will often cast s shadow on the paraboloid’s vertex. This blocks a significant part of the mirror from reflecting light, resulting in substantial signal loss. Off-axis parabolic mirrors are designed to eliminate this problem. These mirrors are sections of a parent paraboloid that are taken from a point other than the center axis. Depending on how far away from the axis the section originates, an off-axis parabolic mirror may feature a large or a small angle. But since these mirrors focus light to offset points, outside the collection area, there is no issue with receiver shadowing. This makes off-axis parabolic mirrors the optic of choice for long-range and precision instrumentation. The unrestricted access these mirrors give to the system’s focal point also leads to compact system designs. Applications of Off-Axis Parabolic Mirrors Our OAP metal mirrors are used in spectrometers, interferometers, astronomical optical instruments, spectrum analyzers, and in beam expanders and beam collimators. They can be used in sequence to create a relay system, since with multiple mirrors you can switch between focal plane and pupil plane of your system without degradation in image quality. Limitations of an Off Axis Parabolic Mirror Off axis parabolic mirrors should only be used at infinite conjugates. They can produce a perfectly collimated beam from a spherical wave, or diffraction limited imaging when focusing a collimated beam, but when they’re used at finite conjugates the image quality will be abysmal. While using OAPs it is also important to remember that the orientation matters. If a collimated beam is incident upon the off axis mirror from an off-axis focal angle, it will not produce a diffraction limited image. If a spherical wave enters on axis, it won’t produce a collimated beam either. How Are Off-Axis Parabolic Mirrors Produced? Manufacturers can produce off-axis parabolic mirrors in several ways. One method involves using a rotating furnace to form the mirrors from a molten base material. A simpler way is to cut and shape the off-axis paraboloids from metal blanks. At Shanghai Optics, we use the latter method to produce high-quality standard and custom OAP mirrors quickly. To provide the best results, we hand-polish our parabolic mirrors from large aluminum blanks and finish them to an accuracy of 1/20 lambda RMS. Our standard mirrors come in diameters between 2.5 and 10 inches and curvatures 15, 30, 45 and 60 degrees off-axis. We also provide off-axis parabolic mirrors in custom sizes and coatings upon request, so you can find an OAP mirror to meet your exact project requirements. Formula Off-Axis Parabolic Mirror Factory Standard – Contact us for manufacturing limit or custom specifications SpecificationDimension Material Aluminum Diameter tolerance mm +0, -0.2 Focal length tolerance +/- 1 % Off-axis distance tolerance mm +6, -0 Surface accuracy 1/10 lambda RMS Surface quality 60-40 Note Optics design available upon request SpecificationDimension Part Number OAPM-15-10 OAPM-30-20 OAPM-45-10 OAPM-60-20 Type 15° Off-Axis 30° Off-Axis 45° Off-Axis 60° Off-Axis Diameter mm 25.4 50.80 25.4 50.8 Effective Focal Length EFL mm 387.60 54.45 148.79 135.45 Y Offset mm 3.95 27.20 4.14 4.62 Note other size and custom coating are available upon request

Off Axis Parabolic Mirror for Every Application

An off axis parabolic mirror is an optical device which transforms plane waves into spherical waves and spherical waves into plane waves. This makes it useful for collimating light from a point source as well as focusing collimated light to a point. It does this with high accuracy, and is not dependent on wavelength. Shanghai Optics high quality off-axis parabolic mirrors can be used in broadband UV, visible, and IR applications.

Understanding Parabolic Mirrors

A parabolic mirror is a reflector in the shape of a circular paraboloid. Typically made of a highly reflective material such as aluminum, a standard parabolic mirror will center on the vertex of the paraboloid. This is the point where the curvature is greatest, and where the paraboloid is symmetrically divided by its axis. Parabolic mirrors are effective at collecting collimating light and focusing this light to a point, but the receiver will often cast s shadow on the paraboloid’s vertex. This blocks a significant part of the mirror from reflecting light, resulting in substantial signal loss.

Off-axis parabolic mirrors are designed to eliminate this problem. These mirrors are sections of a parent paraboloid that are taken from a point other than the center axis. Depending on how far away from the axis the section originates, an off-axis parabolic mirror may feature a large or a small angle. But since these mirrors focus light to offset points, outside the collection area, there is no issue with receiver shadowing. This makes off-axis parabolic mirrors the optic of choice for long-range and precision instrumentation. The unrestricted access these mirrors give to the system’s focal point also leads to compact system designs.

Applications of Off-Axis Parabolic Mirrors

Our OAP metal mirrors are used in spectrometers, interferometers, astronomical optical instruments, spectrum analyzers, and in beam expanders and beam collimators. They can be used in sequence to create a relay system, since with multiple mirrors you can switch between focal plane and pupil plane of your system without degradation in image quality.

Limitations of an Off Axis Parabolic Mirror

Off axis parabolic mirrors should only be used at infinite conjugates. They can produce a perfectly collimated beam from a spherical wave, or diffraction limited imaging when focusing a collimated beam, but when they’re used at finite conjugates the image quality will be abysmal.

While using OAPs it is also important to remember that the orientation matters. If a collimated beam is incident upon the off axis mirror from an off-axis focal angle, it will not produce a diffraction limited image. If a spherical wave enters on axis, it won’t produce a collimated beam either.

How Are Off-Axis Parabolic Mirrors Produced?

Manufacturers can produce off-axis parabolic mirrors in several ways. One method involves using a rotating furnace to form the mirrors from a molten base material. A simpler way is to cut and shape the off-axis paraboloids from metal blanks. At Shanghai Optics, we use the latter method to produce high-quality standard and custom OAP mirrors quickly.

To provide the best results, we hand-polish our parabolic mirrors from large aluminum blanks and finish them to an accuracy of 1/20 lambda RMS. Our standard mirrors come in diameters between 2.5 and 10 inches and curvatures 15, 30, 45 and 60 degrees off-axis. We also provide off-axis parabolic mirrors in custom sizes and coatings upon request, so you can find an OAP mirror to meet your exact project requirements.


Formula

Off-Axis Parabolic Mirror Factory Standard – Contact us for manufacturing limit or custom specifications

SpecificationDimension
Material Aluminum
Diameter tolerance mm +0, -0.2
Focal length tolerance +/- 1 %
Off-axis distance tolerance mm +6, -0
Surface accuracy 1/10 lambda RMS
Surface quality 60-40
Note Optics design available upon request
SpecificationDimension Part Number
OAPM-15-10 OAPM-30-20 OAPM-45-10 OAPM-60-20
Type 15° Off-Axis 30° Off-Axis 45° Off-Axis 60° Off-Axis
Diameter mm 25.4 50.80 25.4 50.8
Effective Focal Length EFL mm 387.60 54.45 148.79 135.45
Y Offset mm 3.95 27.20 4.14 4.62
Note other size and custom coating are available upon request

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Mirrors
Product Name Off-Axis Parabolic Mirror
Mirror Types Parabolic Mirror
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Parallel Mirrors - MIR-254-060-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 25.4 mm (1 inch)
Thickness 6 mm (0.2362 inch)
View Details
Silver Mirror, Zerodur, 50.8 mm, λ/10, 480-20,000 nm - 20Z20ER.2 - Newport MKS
Specs
Wavelength Range 480 to 20000 nm (4800 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details