Shanghai Optics Precision Reflector

Description
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We offer custom made Precision Reflector according to customer’s specifications. These mirrors are used for laser beam concentration and quality imaging. They can also be used to improve the light output from projection and illumination systems. All spherical mirrors have a focal length equal to half their radius of curvature. The front concave spherical section is polished on a BK7 substrate and then coated with aluminum and MgF2. Standard sizes are 1 and 2 inch with a wide range of curvatures from 50mm to 4m. Other diameters, diameters greater than 100mm, and other radii of curvature are also available. Key Features Chromatic aberration free for concentrating, collecting, and imaging applications Aluminum over coated with MgF2 for high durability Polished rear surface for easy mounting Standard diameters from 25 to 100mm Factory Standard Spherical tolerance: λ/4 Diameter: +0, -0.2mm Surface quality: 40-20 Clear aperture: >90% diameter Radius of curvature: +2% Bevel: 0.2mmx45°typical Thickness: +0.2mm Material: BK7 Durability: to MIL-C-675 Reflectance: R>85% (350-1550nm) Contact us for manufacturing limit or custom specifications.
Description
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We offer custom made Precision Reflector according to customer’s specifications. These mirrors are used for laser beam concentration and quality imaging. They can also be used to improve the light output from projection and illumination systems. All spherical mirrors have a focal length equal to half their radius of curvature. The front concave spherical section is polished on a BK7 substrate and then coated with aluminum and MgF2. Standard sizes are 1 and 2 inch with a wide range of curvatures from 50mm to 4m. Other diameters, diameters greater than 100mm, and other radii of curvature are also available. Key Features Chromatic aberration free for concentrating, collecting, and imaging applications Aluminum over coated with MgF2 for high durability Polished rear surface for easy mounting Standard diameters from 25 to 100mm Factory Standard Spherical tolerance: λ/4 Diameter: +0, -0.2mm Surface quality: 40-20 Clear aperture: >90% diameter Radius of curvature: +2% Bevel: 0.2mmx45°typical Thickness: +0.2mm Material: BK7 Durability: to MIL-C-675 Reflectance: R>85% (350-1550nm) Contact us for manufacturing limit or custom specifications.

Suppliers

Company
Product
Description
Supplier Links
Precision Reflector -  - Shanghai Optics
North Plainfield, NJ, United States
Precision Reflector
Precision Reflector
Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We offer custom made Precision Reflector according to customer’s specifications. These mirrors are used for laser beam concentration and quality imaging. They can also be used to improve the light output from projection and illumination systems. All spherical mirrors have a focal length equal to half their radius of curvature. The front concave spherical section is polished on a BK7 substrate and then coated with aluminum and MgF2. Standard sizes are 1 and 2 inch with a wide range of curvatures from 50mm to 4m. Other diameters, diameters greater than 100mm, and other radii of curvature are also available. Key Features Chromatic aberration free for concentrating, collecting, and imaging applications Aluminum over coated with MgF2 for high durability Polished rear surface for easy mounting Standard diameters from 25 to 100mm Factory Standard Spherical tolerance: λ/4 Diameter: +0, -0.2mm Surface quality: 40-20 Clear aperture: >90% diameter Radius of curvature: +2% Bevel: 0.2mmx45°typical Thickness: +0.2mm Material: BK7 Durability: to MIL-C-675 Reflectance: R>85% (350-1550nm) Contact us for manufacturing limit or custom specifications.

Shanghai Optics is a custom optics manufacturer with over 55 years of optics manufacturing experience. We offer custom made Precision Reflector according to customer’s specifications.

These mirrors are used for laser beam concentration and quality imaging. They can also be used to improve the light output from projection and illumination systems. All spherical mirrors have a focal length equal to half their radius of curvature. The front concave spherical section is polished on a BK7 substrate and then coated with aluminum and MgF2.

Standard sizes are 1 and 2 inch with a wide range of curvatures from 50mm to 4m. Other diameters, diameters greater than 100mm, and other radii of curvature are also available.

Key Features

  • Chromatic aberration free for concentrating, collecting, and imaging applications
  • Aluminum over coated with MgF2 for high durability
  • Polished rear surface for easy mounting
  • Standard diameters from 25 to 100mm

Factory Standard

  • Spherical tolerance: λ/4
  • Diameter: +0, -0.2mm
  • Surface quality: 40-20
  • Clear aperture: >90% diameter
  • Radius of curvature: +2%
  • Bevel: 0.2mmx45°typical
  • Thickness: +0.2mm
  • Material: BK7
  • Durability: to MIL-C-675

Reflectance: R>85% (350-1550nm)

Contact us for manufacturing limit or custom specifications.

Supplier's Site

Technical Specifications

  Shanghai Optics
Product Category Optical Mirrors
Product Name Precision Reflector
Mirror Types Reflector
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details