Precision Metal Orifices - Push-On Tube Adapters, 1/8" NPT x Tube
| O'Keefe Controls Co. | |
|---|---|
| Product Category | Flow Orifices and Flow Restrictors |
| Product Number | IA-H0534-60-BR/PL |
| Product Name | Precision Metal Orifices - Push-On Tube Adapters, 1/8" NPT x Tube |
| Fitting Type | Adapter |
| Connection | Male NPT; Push-to-Connect; 1/8" NPT Male |
| Fitting / Connection Size | 1/8" NPT Male |
| Media | Gas; Water |
| Material | Brass; Brass/Plastic |