Optimized for HPC and dense computing enterprise services, the liquid cooled CH140L V3 provides ultra-high computing capabilities. A half-width slot supports two 2-socket compute nodes; each node can be maintained independently. The CH140L V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports eight DIMM slots and one hard disk, as well as 2 built-in Micro-SD slots supporting RAID 1.
Form Factor
Two 2-socket, twin compute nodes in a half-width slot
Number of Processors
1 or 2 in each 2-socket compute node
Processor Models
Intel® Xeon® E5-2600 v3/v4 series
Number of DIMMs
8 DDR4 DIMMs for each 2-socket compute node
Number of Hard Disks
One 2.5-inch SSD/SATA for each 2-socket compute node
Optimized for HPC and dense computing enterprise services, the liquid cooled CH140L V3 provides ultra-high computing capabilities. A half-width slot supports two 2-socket compute nodes; each node can be maintained independently. The CH140L V3 uses Intel® Xeon® E5-2600 v3/v4 series processors, supports eight DIMM slots and one hard disk, as well as 2 built-in Micro-SD slots supporting RAID 1.
| Form Factor | Two 2-socket, twin compute nodes in a half-width slot |
| Number of Processors | 1 or 2 in each 2-socket compute node |
| Processor Models | Intel® Xeon® E5-2600 v3/v4 series |
| Number of DIMMs | 8 DDR4 DIMMs for each 2-socket compute node |
| Number of Hard Disks | One 2.5-inch SSD/SATA for each 2-socket compute node |