Huawei Technologies Co., Ltd. V3 Compute Node FusionServer CH121L

Description
This liquid cooling compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Half-width 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB
Description
This liquid cooling compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Half-width 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB

Suppliers

Company
Product
Description
Supplier Links
V3 Compute Node - FusionServer CH121L - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
V3 Compute Node
FusionServer CH121L
V3 Compute Node FusionServer CH121L
This liquid cooling compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC). It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server. This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power. Carrier-class design, manufacturing, and components ensure high quality. Form Factor Half-width 2-socket compute node Number of Processors 1 or 2 Processor Model Intel® Xeon® E5-2600 v3/v4 series Number of DIMMs 24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB

This liquid cooling compute node combines dense computing with an ultra-large memory. It is optimized for enterprise service applications such as virtualization, cloud computing, and High-Performance Computing (HPC).

It forms part of the CH100 and CH200 families of compute nodes, which are fully compatible with Huawei’s E9000 Blade Server.

This efficient compute node features dynamic energy-saving and power-capping technologies that manage and control power consumption with remarkably reduced low-load operating power.

Carrier-class design, manufacturing, and components ensure high quality.

Form FactorHalf-width 2-socket compute node
Number of Processors1 or 2
Processor ModelIntel® Xeon® E5-2600 v3/v4 series
Number of DIMMs24 DDR4 DIMMs, providing a maximum memory capacity of 1.5 TB
Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number FusionServer CH121L
Product Name V3 Compute Node
Server Type SAN Server
Unlock Full Specs
to access all available technical data

Similar Products

TS6100 | TwinCAT OPC UA Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
MicroATX server board with Intel® Core™ Ultra 9/7/5, DDR5, and PCIe Gen5 for edge computing, industrial automation, and compact servers. - ASMB-589G2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Core™ Ultra Processors
View Details
Axial AX303 Dual CPU 3U Edge Server w/ Dual GPUs, Dual Network Adapters & SATA Storage - AX303 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
EFM Premium Services Blade - ForeFront™ 3310RC - Patton Electronics Co.
Specs
Server Type Network Server
View Details