Huawei Technologies Co., Ltd. Converged Architecture Blade Server E9000

Description
The FusionServer E9000 converged-architectu re blade server enables convergence of computing, storage, networking, and management. It provides a powerful platform for high-end carrier or enterprise applications, and is ideal for data centers, virtualization, mission-critical services, and high-performance computing. It provides 16 slots in a 12U chassis that includes redundant Power Supply Units (PSUs), heat-dissipation modules, management modules, and switch modules. The Huawei E9000 server can be installed in a standard 19-inch rack at a depth of at least 1m. It is available with AC or DC power setups to suit data center requirements. Form Factor 12U Blade 16 half-width slots or 8 full-width slots Supports flexible configurations of full-width and half-width nodes Switch Modules 4 slots for Huawei CX series switch modules provide a midplane switching capability of 32 Tbit/s CX110 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink CX111 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink CX116 GE pass-through module: 32 x GE uplink, 32 x GE downlink CX210 8G FC switch module: 8 x 8G FC uplink, 16 x 8G FC downlink CX220 16G FC switch Module: 8 x 16G FC uplink, 16 x 16G FC downlink CX310 10 GE switch module: 16 x 10 GE uplink, 32 x 10 GE downlink CX311 10 GE/FCoE converged switch module: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE downlink CX317 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink CX318 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink CX320 10 GE switch module: 8 x 10 GE + 2 x 40 GE uplink, one flexible interface card optional, 32 x 10 GE downlink CX611 InfiniBand switch module (QDR 40 Gbit/s, FDR 56 Gbit/s): 18 x QDR/FDR uplink, 16 x QDR/FDR downlink CX710 40 GE switch module: 8 x 40 GE uplink, 16 x 40 GE downlink CX912 multi-plane switch module; supports FC ports: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE + 16 x 8G FC downlink CX915 multi-plane switch module: 4 x 10 GE + 12 x GE + 8 x 8G FC uplink, 32 x GE + 16 x 8G FC downlink CX916 multi-plane switch module: 8 x 10 GE/25 GE + 2 x 40 GE + 8 x 16G FC uplink, one flexible interface card optional, 32 x 10 GE + 16 x 16G FC downlink
Description
The FusionServer E9000 converged-architectu re blade server enables convergence of computing, storage, networking, and management. It provides a powerful platform for high-end carrier or enterprise applications, and is ideal for data centers, virtualization, mission-critical services, and high-performance computing. It provides 16 slots in a 12U chassis that includes redundant Power Supply Units (PSUs), heat-dissipation modules, management modules, and switch modules. The Huawei E9000 server can be installed in a standard 19-inch rack at a depth of at least 1m. It is available with AC or DC power setups to suit data center requirements. Form Factor 12U Blade 16 half-width slots or 8 full-width slots Supports flexible configurations of full-width and half-width nodes Switch Modules 4 slots for Huawei CX series switch modules provide a midplane switching capability of 32 Tbit/s CX110 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink CX111 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink CX116 GE pass-through module: 32 x GE uplink, 32 x GE downlink CX210 8G FC switch module: 8 x 8G FC uplink, 16 x 8G FC downlink CX220 16G FC switch Module: 8 x 16G FC uplink, 16 x 16G FC downlink CX310 10 GE switch module: 16 x 10 GE uplink, 32 x 10 GE downlink CX311 10 GE/FCoE converged switch module: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE downlink CX317 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink CX318 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink CX320 10 GE switch module: 8 x 10 GE + 2 x 40 GE uplink, one flexible interface card optional, 32 x 10 GE downlink CX611 InfiniBand switch module (QDR 40 Gbit/s, FDR 56 Gbit/s): 18 x QDR/FDR uplink, 16 x QDR/FDR downlink CX710 40 GE switch module: 8 x 40 GE uplink, 16 x 40 GE downlink CX912 multi-plane switch module; supports FC ports: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE + 16 x 8G FC downlink CX915 multi-plane switch module: 4 x 10 GE + 12 x GE + 8 x 8G FC uplink, 32 x GE + 16 x 8G FC downlink CX916 multi-plane switch module: 8 x 10 GE/25 GE + 2 x 40 GE + 8 x 16G FC uplink, one flexible interface card optional, 32 x 10 GE + 16 x 16G FC downlink

Suppliers

Company
Product
Description
Supplier Links
Converged Architecture Blade Server - E9000 - Huawei Technologies Co., Ltd.
Shenzhen, Guangdong, China
Converged Architecture Blade Server
E9000
Converged Architecture Blade Server E9000
The FusionServer E9000 converged-architectu re blade server enables convergence of computing, storage, networking, and management. It provides a powerful platform for high-end carrier or enterprise applications, and is ideal for data centers, virtualization, mission-critical services, and high-performance computing. It provides 16 slots in a 12U chassis that includes redundant Power Supply Units (PSUs), heat-dissipation modules, management modules, and switch modules. The Huawei E9000 server can be installed in a standard 19-inch rack at a depth of at least 1m. It is available with AC or DC power setups to suit data center requirements. Form Factor 12U Blade 16 half-width slots or 8 full-width slots Supports flexible configurations of full-width and half-width nodes Switch Modules 4 slots for Huawei CX series switch modules provide a midplane switching capability of 32 Tbit/s CX110 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink CX111 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink CX116 GE pass-through module: 32 x GE uplink, 32 x GE downlink CX210 8G FC switch module: 8 x 8G FC uplink, 16 x 8G FC downlink CX220 16G FC switch Module: 8 x 16G FC uplink, 16 x 16G FC downlink CX310 10 GE switch module: 16 x 10 GE uplink, 32 x 10 GE downlink CX311 10 GE/FCoE converged switch module: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE downlink CX317 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink CX318 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink CX320 10 GE switch module: 8 x 10 GE + 2 x 40 GE uplink, one flexible interface card optional, 32 x 10 GE downlink CX611 InfiniBand switch module (QDR 40 Gbit/s, FDR 56 Gbit/s): 18 x QDR/FDR uplink, 16 x QDR/FDR downlink CX710 40 GE switch module: 8 x 40 GE uplink, 16 x 40 GE downlink CX912 multi-plane switch module; supports FC ports: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE + 16 x 8G FC downlink CX915 multi-plane switch module: 4 x 10 GE + 12 x GE + 8 x 8G FC uplink, 32 x GE + 16 x 8G FC downlink CX916 multi-plane switch module: 8 x 10 GE/25 GE + 2 x 40 GE + 8 x 16G FC uplink, one flexible interface card optional, 32 x 10 GE + 16 x 16G FC downlink

The FusionServer E9000 converged-architecture blade server enables convergence of computing, storage, networking, and management.

It provides a powerful platform for high-end carrier or enterprise applications, and is ideal for data centers, virtualization, mission-critical services, and high-performance computing.

It provides 16 slots in a 12U chassis that includes redundant Power Supply Units (PSUs), heat-dissipation modules, management modules, and switch modules.

The Huawei E9000 server can be installed in a standard 19-inch rack at a depth of at least 1m. It is available with AC or DC power setups to suit data center requirements.

Form Factor12U
Blade16 half-width slots or 8 full-width slots

Supports flexible configurations of full-width and half-width nodes

Switch Modules4 slots for Huawei CX series switch modules provide a midplane switching capability of 32 Tbit/s

CX110 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink

CX111 GE switch module: 12 x GE + 4 x 10 GE uplink, 32 x GE downlink

CX116 GE pass-through module: 32 x GE uplink, 32 x GE downlink

CX210 8G FC switch module: 8 x 8G FC uplink, 16 x 8G FC downlink

CX220 16G FC switch Module: 8 x 16G FC uplink, 16 x 16G FC downlink

CX310 10 GE switch module: 16 x 10 GE uplink, 32 x 10 GE downlink

CX311 10 GE/FCoE converged switch module: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE downlink

CX317 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink

CX318 10 GE pass through module: 32 x 10 GE uplink, 32 x 10 GE downlink

CX320 10 GE switch module: 8 x 10 GE + 2 x 40 GE uplink, one flexible interface card optional, 32 x 10 GE downlink

CX611 InfiniBand switch module (QDR 40 Gbit/s, FDR 56 Gbit/s): 18 x QDR/FDR uplink, 16 x QDR/FDR downlink

CX710 40 GE switch module: 8 x 40 GE uplink, 16 x 40 GE downlink

CX912 multi-plane switch module; supports FC ports: 16 x 10 GE + 8 x 8G FC uplink, 32 x 10 GE + 16 x 8G FC downlink

CX915 multi-plane switch module: 4 x 10 GE + 12 x GE + 8 x 8G FC uplink, 32 x GE + 16 x 8G FC downlink

CX916 multi-plane switch module: 8 x 10 GE/25 GE + 2 x 40 GE + 8 x 16G FC uplink, one flexible interface card optional, 32 x 10 GE + 16 x 16G FC downlink

Supplier's Site

Technical Specifications

  Huawei Technologies Co., Ltd.
Product Category Network Servers
Product Number E9000
Product Name Converged Architecture Blade Server
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 4189 Intel® 3rd Gen Xeon® Scalable ATX server board with DDR4, PCIe Gen4, dual 10GbE, and Intel® Optane™ for memory-intensive workloads. - ASMB-816-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 3rd Gen Intel® Xeon Scalable processors
View Details
TF3300 | TwinCAT 3 Scope Server -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX307 Dual CPU 3U Edge Server w/ Up to 4x Dual Slot GPUs & SATA Storage - AX307 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details
 - GCS-1100i - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Server Type Network Server
Form Factor Rack Mounted
Operating Temperature 0 to 45 C (32 to 113 F)
View Details