Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
OMRON AUTOMATION AND SAFETY
G5NB1A4E12DC -- POWER RELAYS
OMRON Automation and Safety
Power Relays
G5NB1A4E12DC
Description
Omron G5NB-1A4-E DC12 Relay
RS Components, Ltd.
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Omron G5NB-1A4-E DC12 Relay
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2436576
Power Relays
2436576
Omron G5NB-1A4-E DC12 Relay
Omron G5NB-1A4-E DC12 Relay
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2436577
Power Relays
2436577
Omron G5NB-1A4-E DC12 Relay
Omron G5NB-1A4-E DC12 Relay
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
2436577P
Power Relays
2436577P
Omron G5NB-1A4-E DC12 Relay
Omron G5NB-1A4-E DC12 Relay
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
High Voltage Relays
Product Number
2436576
Product Name
Power Relays
Poles
Single Pole (SP)
Throw
Single Throw
DC Coil Voltage
12 volts
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Electromechanical Relays & Contactors
1-1617004-0
Specs
Approvals
Out of Scope for EU ELV
Operating Temp
-85 to 257 F (-65 to 125 C)
DC Voltage
28 volts
View Details
3
suppliers
Finder S.p.A. con unico socio
Type 39.81 - MasterTIMER - EMR - Relay interface module 6A
398100240060
Specs
Mounting
Socket or Plug-in Style
Throw
Double Throw
Approvals
CE-2, EAC-1, CSA, cRUus, ukca, VDE, RINA
View Details
2
suppliers
RS Components, Ltd.
Power Relays
1762808
Specs
Poles
Single Pole (SP)
Mounting
PCBoard; Pcb mount
Approvals
RoHS
View Details
Aratas America LLC
Relay, Dpst-No, 250Vac, 30Vdc, 5A; Contact Configuration Omron Electronic Components
G2R-2A4-DC12
Specs
Features
Latching
Poles
Double Pole (DP)
Throw
Single Throw
View Details
3
suppliers