General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Aratas G2R-1A-E DC12 Power Relay
Aratas G2R-1A-E DC12 Power Relay
12V 16A Normal Open:1A(SPST-Normal Open) DIP,12.6x28.6mm Power Relays ROHS
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | 39-G2R-1A-EDC12-ND | 6838719 | 6838719P | G2R-1A-E DC12 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | Power Relays | Relays >> Power Relays |
| Relay Type | General | |||
| Mounting | PCBoard | PCBoard; Pcb mount | Socket or Plug-in Style | |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Single Throw | Single Throw | Single Throw | |
| Operating Temp | -40 to 158 F (-40 to 70 C) | -40 F (-40 C) | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) |