General Purpose Relay SPDT (1 Form C) 24VDC Coil Through Hole
24V 16A SPDT (1 Form C) DIP,12.6x28.6mm Power Relays ROHS
RELAY, SPDT, 250VAC, 30VDC, 16A; Contact Configuration:SPDT; Coil Voltage:24VDC; Contact Current:16A; Product Range:G2R Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Solder RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | 366300 | 39-G2R-1-EDC24-ND | G2R-1-E DC24 | 97K0733 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays >> Power Relays | Relay, Spdt, 250Vac, 30Vdc, 16A; Contact Configuration Omron |
| Poles | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) | Single Pole (SP) |
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |
| Mounting | PCBoard; Pcb mount | PCBoard | Socket or Plug-in Style | PCBoard; Through Hole |
| Approvals | RoHS | RoHS | RoHS | |
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |