Schneider Electric, Automation & Control Datasheets for Thermal Overload Relays
Overload relays prevent an electric motor from drawing too much current and overheating; includes thermal and solid state overload types.
Thermal Overload Relays: Learn more
| Product Name | Notes |
|---|---|
| iTL - Impulse relays Discover Acti 9 iTL wide range of impulse relays With exclusive features, Acti 9 iTL DIN rail impulse relay is definitely geared to absolute safety. Class-2... | |
| TeSys GV3 - Magnetic and thermal magnetic motor circuit breakers up to 30 kW Can be easily integrated with all configurations, thanks to their 55 mm standard width and mounting... | |
| TeSys LR2K - Thermal overload relays 0,06 kW to 5,5 kW Manual and automatic reset Sealable flap Prewiring kit Terminal block for separate mounting Remote electrical reset Can be combined... | |
| TeSys LR9 - LR9D / LR9F - Electronic thermal overload relays with build-in alarm function from 18,5 kW to 315 kW 8 ratings 2 versions: Simplified version: class 10, class... | |
| TeSys LR97D - Electronic overcurrent relays 0,3 A to 38 A Direct mounting beneath TeSys Model d contactors up to LC1D38, width 45 mm Screw clamp or lug connections External... | |
| TeSys LRD - Thermal overload relays up to 75 kW/400 V Manual and automatic reset Sealable flap Prewiring kit Terminal block for separate mounting Remote electrical reset Can be combined... | |
| TeSys LT3 - Thermistor protection relays Monitors the temperature of machines to be protected via PTC thermistor probes LT3-SE: with automatic reset LT3-SA: with automatic reset; voltage fault indicator light... | |
| TeSys LT47 - Electronic overcurrent relays 0,5 A to 60 A DIN rail or plate mounting Screw clamp or lug connections External 24 to 230 V AC power supply Manual... |