Schneider Electric, Automation & Control Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| Spacial SF - Steel floor-standing suitable enclosures The floor standing steel enclosures Spacial SF allow over 600 different possible configurations. Choose yours! Easy to install in all existing spaces,... | |
| Spacial SM - Steel floor-standing compact enclosures Floor standing steel enclosure, made from a one single piece metal sheet, folded and welded on the corners for high robustness. The... | |
| The Spacial SFP offer is part of the Spacial SF range. The Spacial SFP comprises specific enclosure models dedicated and optimized to receive Prisma functional units and busbar systems, horizontal... |