Schneider Electric, Automation & Control Electronic Overcurrent Relay TeSys LT47

Description
TeSys LT47 - Electronic overcurrent relays 0,5 A to 60 A DIN rail or plate mounting Screw clamp or lug connections External 24 to 230 V AC power supply Manual or automatic reset depending on model. Protection functions: - Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring. - Can be used as torque surge protection. Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation) 2 LED indicators (starting and overtorque). Auxiliary contacts: 1 N/C + 1 N/O Looped cabling possible when the motor current is less than the minimum setting. Benefits Machine protection combined with motor starter With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine. Due to its compactness it easily integrates in the motor starter functions. Applications Industry, infrastructures, buildings: Machines with high resistive torque. High inertia machines. Machines with high risk of jamming during steady state operation. These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications: Machine with long starting time. Machine with frequent starting.
Description
TeSys LT47 - Electronic overcurrent relays 0,5 A to 60 A DIN rail or plate mounting Screw clamp or lug connections External 24 to 230 V AC power supply Manual or automatic reset depending on model. Protection functions: - Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring. - Can be used as torque surge protection. Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation) 2 LED indicators (starting and overtorque). Auxiliary contacts: 1 N/C + 1 N/O Looped cabling possible when the motor current is less than the minimum setting. Benefits Machine protection combined with motor starter With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine. Due to its compactness it easily integrates in the motor starter functions. Applications Industry, infrastructures, buildings: Machines with high resistive torque. High inertia machines. Machines with high risk of jamming during steady state operation. These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications: Machine with long starting time. Machine with frequent starting.

Suppliers

Company
Product
Description
Supplier Links
Electronic Overcurrent Relay - TeSys LT47 - Schneider Electric, Automation & Control
Knightdale, NC, USA
Electronic Overcurrent Relay
TeSys LT47
Electronic Overcurrent Relay TeSys LT47
TeSys LT47 - Electronic overcurrent relays 0,5 A to 60 A DIN rail or plate mounting Screw clamp or lug connections External 24 to 230 V AC power supply Manual or automatic reset depending on model. Protection functions: - Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring. - Can be used as torque surge protection. Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation) 2 LED indicators (starting and overtorque). Auxiliary contacts: 1 N/C + 1 N/O Looped cabling possible when the motor current is less than the minimum setting. Benefits Machine protection combined with motor starter With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine. Due to its compactness it easily integrates in the motor starter functions. Applications Industry, infrastructures, buildings: Machines with high resistive torque. High inertia machines. Machines with high risk of jamming during steady state operation. These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications: Machine with long starting time. Machine with frequent starting.

TeSys LT47 - Electronic overcurrent relays 0,5 A to 60 A

  • DIN rail or plate mounting
  • Screw clamp or lug connections
  • External 24 to 230 V AC power supply
  • Manual or automatic reset depending on model.
  • Protection functions:

- Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring.
- Can be used as torque surge protection.

  • Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation)
  • 2 LED indicators (starting and overtorque).
  • Auxiliary contacts: 1 N/C + 1 N/O
  • Looped cabling possible when the motor current is less than the minimum setting.

Benefits Machine protection combined with motor starter
With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine.
Due to its compactness it easily integrates in the motor starter functions. Applications

Industry, infrastructures, buildings:

  • Machines with high resistive torque.
  • High inertia machines.
  • Machines with high risk of jamming during steady state operation.

These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications:

  • Machine with long starting time.
  • Machine with frequent starting.
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Thermal Overload Relays
Product Number TeSys LT47
Product Name Electronic Overcurrent Relay
Features Automatic Reset (optional feature); Phase Failure (Loss)
Unlock Full Specs
to access all available technical data

Similar Products