Schneider Electric, Automation & Control Datasheets for AC Motor Starters
AC motor starters are used to turn-on and turn-off electric motors and motor-controlled equipment. They use solid-state or electromechanical technologies, and are designed for single-phase or three-phase motors.
AC Motor Starters: Learn more
| Product Name | Notes |
|---|---|
| TeSys B - Bar contactors up to 900 kW 4 sizes: LC1-BL up to 800 A/AC-1 LC1-BM up to 1250 A/AC-1 LC1-BP up to 2000 A/AC-1 LC1-BR up to 2750... | |
| TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1 Contactors and reversing contactors up to 75 kW/400V and 250A/AC1 » AC, DC, low-consumption DC... | |
| TeSys F - Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1 Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1 Contactors and reversing... |