Schneider Electric, Automation & Control Impulse Relay iTL

Description
iTL - Impulse relays Discover Acti 9 iTL wide range of impulse relays With exclusive features, Acti 9 iTL DIN rail impulse relay is definitely geared to absolute safety. Class-2 insulation : continuous safety for operators and unqualified personnel. Rating: 16, 32 A N Number of poles: 1P, 2P, 3P or 4P Multiple control by push buttons Control voltage: 230, 130, 48, 24 V AC; 110, 24, 12 V DC Lifetime - total number of switching operations (AC21): 200,000 for iTL 16 A, 50,000 for iTL 32 A Compliance with standards EN 669-1, EN 669-2-2, Built-in or optional auxiliary function: state indication, centralised control, latched control, control for illuminated PB, step-by-step control, time delay For more information click here Benefits Easy to select, with a wide range compliant with DIN rail standard Peace of mind with a complete modular system A simple clip-on system for flexible product and auxiliary combinations Consistent with the entire Acti 9 offer Compatible with all types of lighting Applications Control and monitoring of electrical circuits in all industrial, commercial and residential buildings. Lighting management via several push buttons
Description
iTL - Impulse relays Discover Acti 9 iTL wide range of impulse relays With exclusive features, Acti 9 iTL DIN rail impulse relay is definitely geared to absolute safety. Class-2 insulation : continuous safety for operators and unqualified personnel. Rating: 16, 32 A N Number of poles: 1P, 2P, 3P or 4P Multiple control by push buttons Control voltage: 230, 130, 48, 24 V AC; 110, 24, 12 V DC Lifetime - total number of switching operations (AC21): 200,000 for iTL 16 A, 50,000 for iTL 32 A Compliance with standards EN 669-1, EN 669-2-2, Built-in or optional auxiliary function: state indication, centralised control, latched control, control for illuminated PB, step-by-step control, time delay For more information click here Benefits Easy to select, with a wide range compliant with DIN rail standard Peace of mind with a complete modular system A simple clip-on system for flexible product and auxiliary combinations Consistent with the entire Acti 9 offer Compatible with all types of lighting Applications Control and monitoring of electrical circuits in all industrial, commercial and residential buildings. Lighting management via several push buttons

Suppliers

Company
Product
Description
Supplier Links
Impulse Relay - iTL - Schneider Electric, Automation & Control
Knightdale, NC, USA
Impulse Relay
iTL
Impulse Relay iTL
iTL - Impulse relays Discover Acti 9 iTL wide range of impulse relays With exclusive features, Acti 9 iTL DIN rail impulse relay is definitely geared to absolute safety. Class-2 insulation : continuous safety for operators and unqualified personnel. Rating: 16, 32 A N Number of poles: 1P, 2P, 3P or 4P Multiple control by push buttons Control voltage: 230, 130, 48, 24 V AC; 110, 24, 12 V DC Lifetime - total number of switching operations (AC21): 200,000 for iTL 16 A, 50,000 for iTL 32 A Compliance with standards EN 669-1, EN 669-2-2, Built-in or optional auxiliary function: state indication, centralised control, latched control, control for illuminated PB, step-by-step control, time delay For more information click here Benefits Easy to select, with a wide range compliant with DIN rail standard Peace of mind with a complete modular system A simple clip-on system for flexible product and auxiliary combinations Consistent with the entire Acti 9 offer Compatible with all types of lighting Applications Control and monitoring of electrical circuits in all industrial, commercial and residential buildings. Lighting management via several push buttons

iTL - Impulse relays

Discover Acti 9 iTL wide range of impulse relays

With exclusive features, Acti 9 iTL DIN rail impulse relay is definitely geared to absolute safety.

  • Class-2 insulation : continuous safety for operators and unqualified personnel.
  • Rating: 16, 32 A N
  • Number of poles: 1P, 2P, 3P or 4P
  • Multiple control by push buttons
  • Control voltage: 230, 130, 48, 24 V AC; 110, 24, 12 V DC
  • Lifetime - total number of switching operations (AC21): 200,000 for iTL 16 A,
    50,000 for iTL 32 A
  • Compliance with standards EN 669-1, EN 669-2-2,
  • Built-in or optional auxiliary function: state indication, centralised control, latched control, control for illuminated PB, step-by-step control, time delay
  • For more information click here

Benefits

  • Easy to select, with a wide range compliant with DIN rail standard
  • Peace of mind with a complete modular system
  • A simple clip-on system for flexible product and auxiliary combinations
  • Consistent with the entire Acti 9 offer
  • Compatible with all types of lighting

Applications

  • Control and monitoring of electrical circuits in all industrial, commercial and residential buildings.
  • Lighting management via several push buttons
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Thermal Overload Relays
Product Number iTL
Product Name Impulse Relay
Unlock Full Specs
to access all available technical data

Similar Products