Schneider Electric, Automation & Control Electronic Overcurrent Relay TeSys LR97D

Description
TeSys LR97D - Electronic overcurrent relays 0,3 A to 38 A Direct mounting beneath TeSys Model d contactors up to LC1D38, width 45 mm Screw clamp or lug connections External 24 to 230 V AC power supply Manual or automatic reset Protection functions: - Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring - Can be used as torque surge protection - Specific protection for locked rotor - Specific protection for phase failure. Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation) Selection of 3-phase or single-phase operation Diagnostics via 2 LED indicators (starting, overtorque, rotor locked and phase failure) Auxiliary contact: 1 C/O. Benefits Machine protection combined with motor starter With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine. Due to its compactness (45 mm wide) it easily integrates in the motor starter functions. Applications Industry, infrastructures, buildings: Machines with high resistive torque High inertia machines Machines with high risk of jamming during steady state operation. These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications: Machine with long starting time Machine with frequent starting.
Description
TeSys LR97D - Electronic overcurrent relays 0,3 A to 38 A Direct mounting beneath TeSys Model d contactors up to LC1D38, width 45 mm Screw clamp or lug connections External 24 to 230 V AC power supply Manual or automatic reset Protection functions: - Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring - Can be used as torque surge protection - Specific protection for locked rotor - Specific protection for phase failure. Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation) Selection of 3-phase or single-phase operation Diagnostics via 2 LED indicators (starting, overtorque, rotor locked and phase failure) Auxiliary contact: 1 C/O. Benefits Machine protection combined with motor starter With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine. Due to its compactness (45 mm wide) it easily integrates in the motor starter functions. Applications Industry, infrastructures, buildings: Machines with high resistive torque High inertia machines Machines with high risk of jamming during steady state operation. These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications: Machine with long starting time Machine with frequent starting.

Suppliers

Company
Product
Description
Supplier Links
Electronic Overcurrent Relay - TeSys LR97D - Schneider Electric, Automation & Control
Knightdale, NC, USA
Electronic Overcurrent Relay
TeSys LR97D
Electronic Overcurrent Relay TeSys LR97D
TeSys LR97D - Electronic overcurrent relays 0,3 A to 38 A Direct mounting beneath TeSys Model d contactors up to LC1D38, width 45 mm Screw clamp or lug connections External 24 to 230 V AC power supply Manual or automatic reset Protection functions: - Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring - Can be used as torque surge protection - Specific protection for locked rotor - Specific protection for phase failure. Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation) Selection of 3-phase or single-phase operation Diagnostics via 2 LED indicators (starting, overtorque, rotor locked and phase failure) Auxiliary contact: 1 C/O. Benefits Machine protection combined with motor starter With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine. Due to its compactness (45 mm wide) it easily integrates in the motor starter functions. Applications Industry, infrastructures, buildings: Machines with high resistive torque High inertia machines Machines with high risk of jamming during steady state operation. These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications: Machine with long starting time Machine with frequent starting.

TeSys LR97D - Electronic overcurrent relays 0,3 A to 38 A

  • Direct mounting beneath TeSys Model d contactors up to LC1D38, width 45 mm
  • Screw clamp or lug connections
  • External 24 to 230 V AC power supply
  • Manual or automatic reset
  • Protection functions:
    - Overcurrents due to overload or mechanical jamming: starting and steady state operation overtorque monitoring - Can be used as torque surge protection
    - Specific protection for locked rotor
    - Specific protection for phase failure.
  • Current threshold adjustment using 2 separate time settings (starting and trip in steady state operation)
  • Selection of 3-phase or single-phase operation
  • Diagnostics via 2 LED indicators (starting, overtorque, rotor locked and phase failure)
  • Auxiliary contact: 1 C/O.

Benefits Machine protection combined with motor starter
With its simple setting and signalling features, the electronic overcurrent relay, or overtorque protection relay, assures optimal protection of your machine.
Due to its compactness (45 mm wide) it easily integrates in the motor starter functions. Applications

Industry, infrastructures, buildings:

  • Machines with high resistive torque
  • High inertia machines
  • Machines with high risk of jamming during steady state operation.

These relays do not have thermal memory and can be used as specific motor protection in the case of severe duty applications:

  • Machine with long starting time
  • Machine with frequent starting.
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Thermal Overload Relays
Product Number TeSys LR97D
Product Name Electronic Overcurrent Relay
Features Automatic Reset (optional feature); Phase Failure (Loss)
Unlock Full Specs
to access all available technical data

Similar Products

Contactor Overload Relays - 2013473 - RS Components, Ltd.
Specs
Approvals Category RoHS
View Details
Type 13.21-B000 - YESLY multifunction relay - 13218230S000 - Finder S.p.A. con unico socio
Specs
Poles Single Pole (SP)
Approvals Category CE-2, ukca
View Details