Schneider Electric, Automation & Control Datasheets for Motor Starters and Contactors
Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more
| Product Name | Notes |
|---|---|
| iCT - Contactors Discover Acti 9 iCT 1 to 4 poles wide range of contactors With exclusive features, Acti 9 iCT DIN rail contactor is definitely geared to absolute safety... | |
| TeSys B - Bar contactors up to 900 kW 4 sizes: LC1-BL up to 800 A/AC-1 LC1-BM up to 1250 A/AC-1 LC1-BP up to 2000 A/AC-1 LC1-BR up to 2750... | |
| TeSys D - Contactors and reversing contactors up to 75 kW/400 V and 250 A/AC1 Contactors and reversing contactors up to 75 kW/400V and 250A/AC1 » AC, DC, low-consumption DC... | |
| TeSys F - Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1 Contactors and reversing contactors up to 450 kW/400 V and 2100 A/AC1 Contactors and reversing... | |
| TeSys GC, GY, GF - Modular contactors from 16 up to 100 A DIN rail contactor in the field of low-voltage final distribution for control & monitoring -Class-2 insulation: continuous... | |
| TeSys K - Contactors and reversing contactors up to 7.5kW 400/415V Common options available for all ratings: 6, 9, 12 A Control circuits available: AC, DC, low-consumption DC, silent Applications:... |