Schneider Electric, Automation & Control Thermal Overload Relay TeSys LRD

Description
TeSys LRD - Thermal overload relays up to 75 kW/400 V Manual and automatic reset Sealable flap Prewiring kit Terminal block for separate mounting Remote electrical reset Can be combined with TeSys model d contactors in a 45 mm wide space up to 18.5 kW, 55 mm from 15 to 30 kW Connectors: spring terminal, screw clamp, terminal block EverLink (LRD3) Class 10 A & class 20. Benefits Safe and effective protection With its integrated manual-automatic reset and simple installation in screw clamp terminals, by spring terminal, by ring terminals and by EverLink terminals version, model LRD thermal overload relays are very reliable and cover the whole range of motor ratings up to 150 A. They can be combined with TeSys d contactors to form an extremely compact starter. Applications Industry, infrastructure, building, etc.: Standard motor protection Line protection Protection: motor overload, stalling, loss of phase
Description
TeSys LRD - Thermal overload relays up to 75 kW/400 V Manual and automatic reset Sealable flap Prewiring kit Terminal block for separate mounting Remote electrical reset Can be combined with TeSys model d contactors in a 45 mm wide space up to 18.5 kW, 55 mm from 15 to 30 kW Connectors: spring terminal, screw clamp, terminal block EverLink (LRD3) Class 10 A & class 20. Benefits Safe and effective protection With its integrated manual-automatic reset and simple installation in screw clamp terminals, by spring terminal, by ring terminals and by EverLink terminals version, model LRD thermal overload relays are very reliable and cover the whole range of motor ratings up to 150 A. They can be combined with TeSys d contactors to form an extremely compact starter. Applications Industry, infrastructure, building, etc.: Standard motor protection Line protection Protection: motor overload, stalling, loss of phase

Suppliers

Company
Product
Description
Supplier Links
Thermal Overload Relay - TeSys LRD - Schneider Electric, Automation & Control
Knightdale, NC, USA
Thermal Overload Relay
TeSys LRD
Thermal Overload Relay TeSys LRD
TeSys LRD - Thermal overload relays up to 75 kW/400 V Manual and automatic reset Sealable flap Prewiring kit Terminal block for separate mounting Remote electrical reset Can be combined with TeSys model d contactors in a 45 mm wide space up to 18.5 kW, 55 mm from 15 to 30 kW Connectors: spring terminal, screw clamp, terminal block EverLink (LRD3) Class 10 A & class 20. Benefits Safe and effective protection With its integrated manual-automatic reset and simple installation in screw clamp terminals, by spring terminal, by ring terminals and by EverLink terminals version, model LRD thermal overload relays are very reliable and cover the whole range of motor ratings up to 150 A. They can be combined with TeSys d contactors to form an extremely compact starter. Applications Industry, infrastructure, building, etc.: Standard motor protection Line protection Protection: motor overload, stalling, loss of phase

TeSys LRD - Thermal overload relays up to 75 kW/400 V

  • Manual and automatic reset
  • Sealable flap
  • Prewiring kit
  • Terminal block for separate mounting
  • Remote electrical reset
  • Can be combined with TeSys model d contactors in a 45 mm wide space up to 18.5 kW, 55 mm from 15 to 30 kW
  • Connectors: spring terminal, screw clamp, terminal block EverLink (LRD3)
  • Class 10 A & class 20.

Benefits Safe and effective protection
With its integrated manual-automatic reset and simple installation in screw clamp terminals, by spring terminal, by ring terminals and by EverLink terminals version, model LRD thermal overload relays are very reliable and cover the whole range of motor ratings up to 150 A. They can be combined with TeSys d contactors to form an extremely compact starter. Applications

Industry, infrastructure, building, etc.:

  • Standard motor protection
  • Line protection
  • Protection: motor overload, stalling, loss of phase
Supplier's Site

Technical Specifications

  Schneider Electric, Automation & Control
Product Category Thermal Overload Relays
Product Number TeSys LRD
Product Name Thermal Overload Relay
Features Automatic Reset (optional feature); Ambient Temperature Compensation; Phase Failure (Loss)
Unlock Full Specs
to access all available technical data

Similar Products

E100 3.2-16.0 A Direct Mnt Ovrld Relay - 193-1EFDB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
2 suppliers
Type 70.92 - Thermistor temperature sensing relay - 709200240002 - Finder S.p.A. con unico socio
Specs
Approvals Category CE-2, EAC-1, ukca
Operating Temp -4 to 131 F (-20 to 55 C)
View Details